EN
  • EN
  • DE

NRVTS12120EMFST1G

Part No NRVTS12120EMFST1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 120V 12A 5DFN / Very Low Leakage Trench-based Schottky Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 120V
Current - Average Rectified (Io) 12A
Voltage - Forward (Vf) (Maximum) at If 830mV at 12A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 55μA at 120V
Mounting Style SMD
Manufacturer Package 8-PowerTDFN, 5 Leads
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Operating Temperature - Junction -55°C ~ 175°C
Manufacturer Pack Quantity 1,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803027-NRVTS12120EMFST1G
Ultra Librarian 3D Model Ultra Librarian NRVTS12120EMFST1G CAD Model

Description

ON Semiconductor NRVTS12120EMFST1G - High-Efficiency Rectifier

The NRVTS12120EMFST1G is a cutting-edge rectifier component designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is a testament to ON Semiconductor's commitment to delivering high-performance, energy-efficient products that meet the evolving needs of modern electronic applications.

As a Schottky Barrier Rectifier, the NRVTS12120EMFST1G is specifically engineered for use in power supply circuits, offering a low forward voltage drop and fast switching capabilities. With its superior efficiency, this rectifier is ideal for applications where power loss must be minimized, such as in high-frequency inverters, freewheeling diodes, and polarity protection devices.

The NRVTS12120EMFST1G boasts a maximum repetitive reverse voltage of 120V and an average rectified forward current of 1A, ensuring reliable performance in a variety of demanding applications. Its power dissipation capabilities are enhanced by its compact, surface-mountable package, which allows for efficient heat dissipation and space-saving integration into circuit designs.

The device also features a low reverse leakage current, contributing to its overall efficiency and reducing power consumption in standby modes. This characteristic, along with its thermal performance, makes the NRVTS12120EMFST1G an excellent choice for power management in portable devices, where battery life is critical.

ON Semiconductor has designed the NRVTS12120EMFST1G with environmental responsibility in mind. The product is compliant with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment. This compliance ensures that the rectifier is not only high-performing but also adheres to global standards for environmental safety.

In summary, the NRVTS12120EMFST1G from ON Semiconductor is a robust and efficient rectifier solution that offers designers a perfect blend of low power loss, high-frequency operation, and environmental compliance. It is a reliable choice for modern electronic applications that demand the highest level of performance and efficiency.

You May Also Be Interested in

Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7517 $60.1360
190+ $0.6168 $117.1920
290+ $0.5976 $173.3040
400+ $0.5783 $231.3200
520+ $0.5590 $290.6800
695+ $0.5012 $348.3340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess