EN
  • EN
  • DE

NRVBS260T3G

Part No NRVBS260T3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description Rectifier Diode Schottky Si 60V 2A Automotive 2-Pin SMB T/R / DIODE SCHOTTKY 60V 2A SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 630mV @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 200μA @ 60V
Mounting SMD (SMT)
Case / Package SMB
Operating Temperature - Junction -55°C to 125°C
Win Source Part Number 025686-NRVBS260T3G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name NRVBS260
Introduction Date September 04, 2001
ECCN EAR99
Country of Origin Morocco
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian NRVBS260T3G CAD Model

Description

The ON Semiconductor NRVBS260T3G is a highly efficient, robust Schottky Barrier Rectifier designed for use in high-frequency power supplies, inverters, and as freewheeling diodes. This state-of-the-art rectifier is engineered to minimize power loss and heat generation, making it an excellent choice for energy-sensitive applications.

Key Features

  • Voltage Rating: The NRVBS260T3G boasts a maximum repetitive reverse voltage (VRRM) of 60V, making it suitable for a variety of low to medium voltage applications.
  • Current Capacity: With a forward continuous current (IF) of 2A, this Schottky diode can handle significant current loads, which is essential for power regulation tasks.
  • Low Forward Voltage Drop: The device offers a low forward voltage drop, typically only 0.71V at 2A, which contributes to its high efficiency and helps to reduce thermal stress on the system.
  • Power Dissipation: It has a power dissipation of 1.25W, ensuring that the device can manage the thermal demands of continuous operation without compromising performance.
  • Fast Switching Speed: The Schottky barrier design enables fast switching speeds, which is critical for high-frequency applications and minimizes switching losses.
  • Thermal Resistance: With a low thermal resistance from junction to ambient, the NRVBS260T3G can maintain optimal functionality even under high temperature operating conditions.
  • Surface Mount Package: The device comes in a compact SMB (DO-214AA) surface-mount package, which allows for efficient assembly and space-saving PCB design.
  • Environmental Compliance: It is Pb-free, Halogen-free, and RoHS compliant, making it an environmentally friendly choice for manufacturers looking to meet strict regulatory standards.

Applications

The NRVBS260T3G is versatile and can be used in various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC converters
  • Automotive applications
  • Free Wheeling diodes in converters and motor control circuits
  • Polarity protection applications

With its combination of efficiency, reliability, and environmental compliance, the ON Semiconductor NRVBS260T3G Schottky Barrier Rectifier is an excellent choice for designers and engineers looking to optimize their power management systems.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3420 $51.3000
360+ $0.2806 $101.0160
555+ $0.2718 $150.8490
765+ $0.2631 $201.2715
985+ $0.2543 $250.4855
1,320+ $0.2280 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess