EN
  • EN
  • DE
  • IT

NRVBM120ET1G

Part No NRVBM120ET1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 20V 1A POWERMITE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 20V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 595mV @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 500nA @ 5V
Mounting SMD (SMT)
Case / Package Powermite
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 060556-NRVBM120ET1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NRVBM120ET1G CAD Model

Description

ON Semiconductor NRVBM120ET1G Overview

The NRVBM120ET1G is a robust and efficient Schottky barrier rectifier designed by ON Semiconductor, a leader in energy-efficient innovations. This device is engineered for high-performance applications that require low forward voltage drop and high current capability. The NRVBM120ET1G is ideal for use in power supply circuits, high-frequency inverters, and as a freewheeling diode in various electronic devices.

Key Features

  • High Surge Capacity: The NRVBM120ET1G can handle a high level of surge current, making it suitable for applications that experience transient overvoltage conditions.
  • Low Forward Voltage Drop: With its low forward voltage drop, this Schottky barrier rectifier ensures high efficiency, which is critical for energy-sensitive designs.
  • High Current Capability: This component is capable of conducting a high amount of current, making it an excellent choice for power regulation in demanding environments.
  • Guard Ring for Stress Protection: The inclusion of a guard ring enhances the device's reliability by providing extra protection against voltage spikes and other stress factors.
  • RoHS Compliant: The NRVBM120ET1G complies with the Restriction of Hazardous Substances (RoHS) directive, ensuring that it is free from certain harmful materials and is environmentally friendly.

Applications

The versatility of the NRVBM120ET1G allows it to be incorporated into a wide range of applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • DC-DC converters
  • Automotive applications

Product Specifications

The NRVBM120ET1G boasts impressive specifications that ensure its performance in challenging conditions:

  • Package: The device comes in a compact SMB package, which is suitable for automated assembly processes and saves board space.
  • Voltage: It has a maximum repetitive peak reverse voltage of 20V, catering to a variety of low voltage applications.
  • Current: The average rectified forward current is 1A, with a peak forward surge current of 40A, indicative of its high current handling capability.
  • Operating Temperature: The NRVBM120ET1G is designed to operate within a temperature range of -55°C to 150°C, ensuring stability across various environmental conditions.

With its combination of efficiency, durability, and compliance with environmental standards, the NRVBM120ET1G from ON Semiconductor is a top choice for engineers and designers looking to enhance their power management systems.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4385 $50.4275
280+ $0.3598 $100.7440
435+ $0.3486 $151.6410
595+ $0.3374 $200.7530
770+ $0.3261 $251.0970
1,030+ $0.2924 $301.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,612 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess