EN
  • EN
  • DE

NRVBB4030T4G

Part No NRVBB4030T4G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 40A D2PAK / SWITCHMODE Power Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 30V
Current - Average Rectified (Io) 40A
Voltage - Forward (Vf) (Maximum) at If 550mV at 40A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 350μA at 30V
Mounting Style SMD
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Operating Temperature - Junction -65°C ~ 175°C
Part Number Series MBRB4030
Manufacturer Pack Quantity 800
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806227-NRVBB4030T4G
Ultra Librarian 3D Model Ultra Librarian NRVBB4030T4G CAD Model

Description

The NRVBB4030T4G from ON Semiconductor is a cutting-edge Schottky Barrier Rectifier designed to deliver high-efficiency power conversion in a compact package. This component is well-suited for a wide range of applications, including power supply, DC-DC converters, and high-frequency inverters, where low forward voltage drop and fast switching are required.

With a maximum repetitive reverse voltage (VRRM) of 30V and an average rectified forward current (IF(AV)) of 40A, this device is capable of handling significant power levels. The NRVBB4030T4G stands out with its low forward voltage drop, typically just 0.37V at 20A, which means it generates less heat and increases efficiency in your circuit design.

The device is housed in a D2PAK (TO-263) package, which is known for its ability to dissipate heat effectively, ensuring reliable operation even under high current conditions. The surface mount package allows for easy integration into PCB designs, saving space and reducing assembly costs.

ON Semiconductor has designed the NRVBB4030T4G with several features that enhance its performance and reliability. The device boasts a high surge capacity, which provides robustness against transient over-voltages, making it an excellent choice for power protection circuits. Additionally, its low power loss and high efficiency are maintained over a wide temperature range, from -55°C to 150°C, ensuring stable operation in various environments.

Environmental concerns have been considered in the manufacturing of the NRVBB4030T4G. It is a Pb-free device and fully RoHS compliant, reducing the environmental impact and making it suitable for use in green products. Furthermore, the component is designed for automotive applications and is qualified to AEC-Q101 standards, which means it meets the stringent reliability requirements for automotive electronics.

In summary, the NRVBB4030T4G Schottky Barrier Rectifier from ON Semiconductor is an exceptional choice for engineers looking to enhance power efficiency and reliability in their electronic designs. With its robust package, high current capability, and energy-efficient operation, this component is poised to excel in a variety of demanding applications.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0909 $53.1817
30+ $3.3567 $100.7010
47+ $3.2518 $152.8346
64+ $3.1469 $201.4016
83+ $3.0420 $252.4860
110+ $2.7273 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,580 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess