EN
  • EN
  • DE

NRVBAF260T3G

Part No NRVBAF260T3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 60V 2A SMA-FL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Diode Schottky 60 V 2A Surface Mount SMA-FL
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package DO-221AC, SMA Flat Leads
Case / Package SMA-FL
Family Name NRVBAF260
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number NRVBAF260T3GOSCT, NRVBAF260T3GOSTR, NRVBAF260T3G-ND, NRVBAF260T3GOSDKR
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929354-NRVBAF260T3G
Ultra Librarian 3D Model Ultra Librarian NRVBAF260T3G CAD Model

Description

Introducing the NRVBAF260T3G from ON Semiconductor

The NRVBAF260T3G is a state-of-the-art Schottky Barrier Rectifier designed by ON Semiconductor, a leading provider in the semiconductor industry. This rectifier is specifically engineered to offer high-efficiency power management solutions for a wide range of electronic applications. With its advanced features and robust design, the NRVBAF260T3G is an ideal choice for designers who require a reliable and high-performance component in their power conversion circuits.

Key Features

  • Low Forward Voltage Drop: The NRVBAF260T3G boasts a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation. This characteristic is especially beneficial in applications where power conservation is critical.
  • High Current Capability: With its ability to handle high current loads, this Schottky Barrier Rectifier is suitable for use in high-power applications, ensuring that devices can sustain optimal performance even under demanding conditions.
  • Reverse Voltage Protection: This rectifier is designed to provide excellent protection against reverse voltage, safeguarding sensitive electronic components from potential damage caused by reverse polarity incidents.
  • Thermal Performance: The NRVBAF260T3G is encapsulated in a robust package that offers superior thermal performance, ensuring the device operates within its temperature range even in high-temperature environments.
  • Lead-Free and RoHS Compliant: Committed to environmental sustainability, ON Semiconductor has designed the NRVBAF260T3G to be completely lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive, making it a responsible choice for eco-conscious manufacturers.

Applications

The versatility of the NRVBAF260T3G allows it to be utilized in various applications, including:

  • Power Supply Units (PSUs)
  • DC-DC Converters
  • Battery Charging Circuits
  • Automotive Applications
  • Solar Inverters
  • Telecommunication Systems

ON Semiconductor's NRVBAF260T3G is a testament to the company's commitment to providing high-quality components that meet the evolving needs of the electronics industry. Whether it's for consumer electronics, automotive systems, or industrial power management, the NRVBAF260T3G is designed to deliver exceptional performance and reliability.

For detailed specifications and to ensure compatibility with your project, please consult the NRVBAF260T3G datasheet or contact ON Semiconductor's technical support team.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2003 $50.0750
610+ $0.1643 $100.2230
945+ $0.1592 $150.4440
1,300+ $0.1541 $200.3300
1,680+ $0.1489 $250.1520
2,250+ $0.1335 $300.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess