EN
  • EN
  • DE

NRVB5H100MFST1G

Part No NRVB5H100MFST1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description AUTO STANDARD OF MBR5H100MFST1G
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Last Time Buy
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 730 mV @ 5 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 100 µA @ 100 V
Mounting Type Surface Mount
Package / Case 8-PowerTDFN, 5 Leads
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Operating Temperature - Junction -55°C ~ 175°C
Base Product Number NRVB5
Standard Package 1,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 649470-NRVB5H100MFST1G
Ultra Librarian 3D Model Ultra Librarian NRVB5H100MFST1G CAD Model

Description

ON Semiconductor NRVB5H100MFST1G Overview

The NRVB5H100MFST1G is a high-performance, surface-mount Schottky Barrier Rectifier designed by ON Semiconductor, a leader in energy-efficient innovations. This rectifier is specifically engineered to provide low forward voltage drop and high current capability, making it a perfect choice for high-efficiency power management applications.

Key Features

  • High Current Capacity: The device is capable of handling a high forward surge current of 5 A, which is suitable for high-load situations.
  • Low Forward Voltage Drop: With a forward voltage drop as low as 0.82 V, this component ensures minimal power loss and increased efficiency in the electrical circuit.
  • Power Dissipation: The NRVB5H100MFST1G offers a power dissipation of 1.25 W, which helps in maintaining the overall thermal performance of the system.
  • Reverse Voltage: It is designed to withstand a maximum reverse voltage of 100 V, making it suitable for various applications that require a high breakdown voltage.

Applications

The NRVB5H100MFST1G is versatile and can be used in a wide range of applications, including:

  • Power supply management
  • DC-DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Automotive applications
  • Reverse battery protection

Package and Quality Assurance

This rectifier comes in a compact SMB (DO-214AA) package, which is ideal for automated surface-mount assembly and saves board space. The NRVB5H100MFST1G is also compliant with RoHS and Halogen-Free standards, ensuring environmental safety and sustainability.

Reliability and Performance

ON Semiconductor's commitment to quality ensures that the NRVB5H100MFST1G is manufactured with the highest standards, offering reliable performance even under challenging conditions. Its robust design is optimized for low power loss and high efficiency, making it an excellent choice for designers looking to enhance their power management systems.

With its superior electrical characteristics and versatile applications, the NRVB5H100MFST1G from ON Semiconductor is an essential component for modern electronic devices requiring efficient power management solutions.

You May Also Be Interested in

ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.2329
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess