The PIC16C55AT-20I/SO is a high-performance, CMOS fully-static, 8-bit microcontroller fabricated by Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This microcontroller is designed to efficiently manage tasks in a variety of embedded systems due to its versatility and powerful instruction set.
Key Features
- CPU: The PIC16C55AT-20I/SO features a single-cycle instruction engine, allowing operations to be executed in just one machine cycle, leading to enhanced speed and reduced power consumption.
- Operating Speed: It operates at a maximum frequency of 20MHz, providing a robust solution for time-sensitive applications.
- Memory: Comes with 512 words of program memory and 24 bytes of data RAM, suitable for simple control applications.
- I/O Ports: Equipped with 20 versatile input/output pins, it offers ample flexibility for interfacing with external peripherals.
- Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation under extreme conditions.
- Packaging: It is available in a 28-pin SOIC package, providing a compact solution for space-constrained applications.
- Power-Saving Modes: Includes power-saving modes such as Sleep mode to reduce power consumption during idle periods.
Applications
The PIC16C55AT-20I/SO is ideal for a broad spectrum of applications, including but not limited to industrial automation, consumer electronics, automotive systems, and custom embedded controls. Its reliability and flexibility make it an excellent choice for projects that require a balance between performance and cost.
Quality and Support
Microchip Technology is known for its commitment to quality and long-term support for its products. The PIC16C55AT-20I/SO microcontroller is supported by Microchip's extensive range of development tools, software libraries, and a global network of technical support staff, ensuring that developers have all the necessary resources to bring their projects to fruition efficiently.