EN
  • EN
  • DE

TISP4180F3D

Part No TISP4180F3D
Manufacturer Texas Instruments
Catalog TVS - Thyristors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Thyristors
Manufacturer Texas Instruments
Win Source Part Number 217072-TISP4180F3D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TISP4180F3D CAD Model

Description

The Texas Instruments TISP4180F3D is a robust, high-performance thyristor surge protector designed to shield sensitive electronic equipment from transient overvoltage conditions. This device is part of Texas Instruments' extensive line of surge protection components that are engineered to provide reliable protection in a variety of applications, including telecommunication circuits, data lines, and other sensitive electronics.

Key Features

  • Bi-directional Protection: The TISP4180F3D offers symmetrical bidirectional crowbar protection, which ensures that both positive and negative transient voltages are clamped to a safe level.
  • Low Voltage Overhead: With a breakover voltage of 180V, this device maintains a low voltage overhead in normal operation, thus minimizing the impact on the protected circuit's performance.
  • High Surge Capability: The device is capable of handling surge currents up to 30A (8/20μs pulse), providing robust protection against high-energy transients.
  • Small Package Size: The TISP4180F3D comes in a small, surface-mountable DO-214AA package, allowing for efficient use of board space in compact electronic designs.

Applications

The TISP4180F3D is ideal for a range of applications where transient voltage protection is critical. These include:

  • Telecom SLIC protection
  • ADSL and VDSL2 line cards
  • Security systems
  • Industrial control systems
  • Consumer electronics

Technical Specifications

Parameter Value
Breakover Voltage 180V
Surge Current Rating 30A (8/20μs pulse)
Package Type DO-214AA (SMB)

For those designing electronic systems where reliable surge protection is a necessity, the Texas Instruments TISP4180F3D provides an excellent solution. Its combination of high surge capability, low voltage overhead, and a compact form factor makes it a versatile choice for engineers and designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 6V 400A 2-TDFN
Need more? Email Us
Littelfuse Inc.
THYRISTOR 190V/380V 150A TO220-3
Lowest to $2.3770
STMicroelectronics
THYRISTOR 250A POWERSO-10 / Off-State 250 A Ipp TVS Thyristor PowerSO-10 Exposed Bottom Pad
Lowest to $1.7463
STMicroelectronics
THYRISTOR 100A 6QFN / Off-State 100 A Ipp TVS Thyristor 6-SMD, Flat Lead
Need more? Email Us
Bourns Inc.
THYRISTOR 105V 120A 8SOIC
Lowest to $13.4465
IXYS
THYRISTOR RADIAL
Lowest to $30.0001
Sensata-Crydom
MODULE BRIDGE RECT SLG PHASE 30A / SCR Module 600 V 22 A Bridge, Single Phase - SCRs/Diodes (Layout 3) Module
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 150A TO-226-2
Need more? Email Us
Littelfuse Inc.
THYRISTOR DO214 2L / Off-State Ipp TVS Thyristor
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess