EN
  • EN
  • DE

MSFC160-16

Part No MSFC160-16
Manufacturer Microsemi Corporation
Catalog TVS - Thyristors
Description POWER MOD THYRISTOR/DIODE F2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs - Modules
Mfr Microsemi Corporation
Package Bulk
Product Status Obsolete
Structure Series Connection - SCR/Diode
Number of SCRs, Diodes 1 SCR, 1 Diode
Voltage - Off State 1.6 kV
Current - On State (It (AV)) (Max) 160 A
Voltage - Gate Trigger (Vgt) (Max) 3 V
Current - Gate Trigger (Igt) (Max) 150 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 5400A @ 50Hz
Current - Hold (Ih) (Max) 400 mA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Screw Mount
Package / Case Module
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 885954-MSFC160-16
Ultra Librarian 3D Model Ultra Librarian MSFC160-16 CAD Model

Description

The MSFC160-16 is a thyristor SCR module from Microsemi Corporation. It is designed for use in discrete semiconductor products, specifically in SCRs.

  • Type: SCR (Thyristor) Module
  • Application: Discrete Semiconductor Products, SCRs
  • Off-State Voltage: 1.6kV (Maximum)
  • Gate Trigger Voltage (Vgt): 3V
  • Current Rating: 160A
  • Non-Repetitive Surge Current: 5400A @ 50Hz
  • Mounting: Screw Mount
  • Package: Bulk
  • Operating Temperature: -40°C to 125°C
  • Status: Obsolete
  • MSL: 1 (unlimited)
  • Manufacturer: Microsemi Corporation

You May Also Be Interested in

STMicroelectronics
THYRISTOR 10.5V 30A SOT23-5
Need more? Email Us
STMicroelectronics
OVERVOLTAGE AND OVERCURRENT PROTECTION FOR TELECOM LINE
Lowest to $2.1899
ON Semiconductor
Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 300V 100A DO214AA
Lowest to $0.3665
Bourns Inc.
THYRISTOR 190V DO214AA
Lowest to $0.3010
Vishay
16TTS Series 800 V 16 A Surface Mount Phase Control SCR - D2PAK
Need more? Email Us
Vishay
10TTS08 Series 800 V 10 A Flange Mount High Voltage Phase Control SCR -TO-220AB
Lowest to $4.5992
Littelfuse Inc.
THYRISTOR 120V/240V 400A 3-SIP
Need more? Email Us
Bourns Inc.
DUAL BIDIRECTIONAL THYRISTOR OVERVOLTAGE PROTECTORS | THYRISTOR 190V 300A RADIAL 3LEAD
Need more? Email Us
Bourns Inc.
PROTECTOR DUAL SYMMETRICAL / Thyristor Surge Protection Devices 120V 4.3A 8-Pin SOIC N T/R
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $129.7284 $129.7284
2+ $125.5439 $251.0878
3+ $121.3593 $364.0779
4+ $108.8045 $435.2180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess