EN
  • EN
  • DE

P0080TA

Part No P0080TA
Manufacturer Yageo
Catalog TVS - Thyristors
Description TSS, DO214AC, 6V 50MA,CO 50PF RE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors
Mfr YAGEO
Series PXXXXTA
Package Tape & Reel
Product Status Active
Voltage - Breakover 25V
Voltage - Off State 6V
Voltage - On State 4 V
Current - Peak Pulse (8/20µs) 150 A
Current - Peak Pulse (10/1000µs) 45 A
Current - Hold (Ih) 50 mA
Number of Elements 1
Capacitance 50pF
Mounting Type Surface Mount
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Standard Package 5,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 651383-P0080TA
Ultra Librarian 3D Model Ultra Librarian P0080TA CAD Model

Description

The PXXXXTA series is a circuit protection component designed to suppress transient voltage in electronic circuits.

  • Voltage off state: 6V
  • Voltage breakover: 25V
  • Suitable for applications that: require protection against voltage spikes
  • Current peak pulse: 45A (10/1000µs)
  • Current hold: 50mA
  • Component ensures: reliable performance in demanding conditions
  • Mounting Type: surface mountable
  • Package: DO-214AC (SMA)
  • Easy to integrate into: circuit boards
  • Capacitance: 50pF
  • Current peak pulse: 150A (8/20µs)
  • Provides: effective protection against transient voltage spikes
  • Manufacturer: YAGEO
  • Component status: active product
  • Standard Package: 5,000 pcs

You May Also Be Interested in

Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Lowest to $1.5882
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
THYRISTOR 320V 100A SMA
Need more? Email Us
Littelfuse Inc.
SIDACTOR BI 22V 400A DO214AA
Lowest to $0.0739
Littelfuse Inc.
SIDACTOR UNI 58V 400A DO214AA
Lowest to $0.9649
Littelfuse Inc.
SIDACTOR SLIC DUAL PORT SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Littelfuse Inc.
THYRISTOR 170V 150A SMA
Need more? Email Us
Bourns Inc.
PROTECTOR SINGLE BIDIRECT 40V
Lowest to $0.4215
STMicroelectronics
Triacs 4 Amp 600 Volt
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4,070+ $0.0123 $50.0610
8,700+ $0.0115 $100.0500
13,515+ $0.0111 $150.0165
19,420+ $0.0103 $200.0260
25,255+ $0.0099 $250.0245
31,250+ $0.0096 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 4070 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess