EN
  • EN
  • DE

NP1300SBT3G

Part No NP1300SBT3G
Manufacturer ON Semiconductor
Catalog TVS - Thyristors
Description THYRISTOR 120V 80A SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Breakover 160V
Voltage - Off State 120V
Voltage - On State 4V
Peak Pulse Current(Ippm) 80A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 75pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 1083295-NP1300SBT3G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NP1300SBT3G CAD Model

Description

The NP1300SBT3G is a cutting-edge semiconductor device designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is a crucial component in various electronic applications, known for its high reliability and performance.

Key Features

  • Low Leakage Current: The NP1300SBT3G boasts an exceptionally low leakage current, which enhances its efficiency and makes it suitable for battery-powered devices where power conservation is critical.
  • High Surge Capability: With its ability to handle high surge currents, this device is ideal for protecting sensitive electronic circuits from voltage spikes and transients.
  • Fast Response Time: The product responds quickly to overvoltage events, providing immediate protection to downstream components and ensuring the longevity of the entire system.
  • Compact Package: Housed in a small surface-mount package, the NP1300SBT3G is designed for space-constrained applications, allowing for more compact and streamlined electronic designs.

Applications

The NP1300SBT3G is versatile and can be used in a wide range of applications including:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial control systems requiring robust protection
  • Automotive electronics where durability and reliability are essential
  • Telecommunication infrastructure with the need for high surge tolerance

Environmental and Quality Certifications

ON Semiconductor is committed to environmental stewardship and the NP1300SBT3G reflects this commitment. The product complies with various environmental standards, ensuring minimal impact on the environment. It is also backed by ON Semiconductor's quality assurance, guaranteeing a reliable and consistent performance.

Conclusion

The NP1300SBT3G from ON Semiconductor is a testament to the company's dedication to providing high-quality, energy-efficient solutions for the electronics industry. Its combination of low leakage current, high surge capability, fast response time, and compact packaging make it an excellent choice for designers looking to enhance the safety and efficiency of their electronic products.

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 320V 250A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 190V/380V 150A TO220-3
Lowest to $2.3770
Littelfuse Inc.
THYRISTOR 58V 250A TO-226-2
Need more? Email Us
Sensata-Crydom
MODULE BRIDGE RECT SLG PHASE 30A / SCR Module 600 V 22 A Bridge, Single Phase - SCRs/Diodes (Layout 3) Module
Need more? Email Us
Littelfuse Inc.
THYRISTOR 6V 400A 2-TDFN
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A TO-226-2
Need more? Email Us
IXYS
THYRISTOR RADIAL
Lowest to $30.0001
Littelfuse Inc.
THYRISTOR 75V 400A DO-214AA
Need more? Email Us
STMicroelectronics
THYRISTOR 60A 8SOIC / Off-State 60 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Lowest to $0.8026

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.2247 $58.4220
630+ $0.1843 $116.1090
970+ $0.1787 $173.3390
1,340+ $0.1729 $231.6860
1,730+ $0.1672 $289.2560
2,315+ $0.1498 $346.7870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess