EN
  • EN
  • DE

NOIL1SM0300A-QDC

Part No NOIL1SM0300A-QDC
Manufacturer ON Semiconductor
Catalog Optical Sensors - Image Sensors, Camera
Description IC IMAGE SENSOR LUPA300 48LLC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type CMOS
Pixel Size 9.9µm x 9.9µm
Active Pixel Array 640H x 480V
Frames per Second 250.0
Voltage - Supply 2.5V, 3.3V
Case / Package 48-LQFN
Supplier Device Package 48-LCC (14.22x14.22)
Temperature Range - Operating -40°C ~ 70°C (TJ)
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1599704-NOIL1SM0300A-QDC
Ultra Librarian 3D Model Ultra Librarian NOIL1SM0300A-QDC CAD Model

Description

N

You May Also Be Interested in

ON Semiconductor
INTERLINE TRANSFER CCD IMAGE SEN
Need more? Email Us
ON Semiconductor
IC IMAGE SENSOR CMOS
Need more? Email Us
ON Semiconductor
INTERLINE TRANSFER CCD IMAGE SEN
Need more? Email Us
ON Semiconductor
IC IMAGE SENSOR CMOS
Need more? Email Us
OmniVision Technologies Inc
CAMERA CHIP SENSOR
Need more? Email Us
ON Semiconductor
INTERLINE TRANSFER CCD IMAGE SEN
Need more? Email Us
ON Semiconductor
IMAGE SENSOR 13MP 1/3 CIS SO
Lowest to $21.5385
ON Semiconductor
IMAGE SENSOR CCD 4.1MP 67CPGA
Need more? Email Us
ON Semiconductor
INTERLINE TRANSFER CCD IMAGE SEN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess