Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 120 ns 32-TSOP
Manufacturer ON Semiconductor
Package Tray
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 32-TFSOP (0.724", 18.40mm Width)
Case / Package 32-TSOP
Family Name NM27C010
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B1B1
HTSUS 8542.32.0061
Quantity per package 156
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929285-NM27C010T120
Ultra Librarian 3D Model Ultra Librarian NM27C010T120 CAD Model

Description

ON Semiconductor NM27C010T120 Overview

The NM27C010T120 is a high-performance 1 Megabit (128K x 8) UV erasable and electrically programmable read-only memory (EPROM) device from ON Semiconductor. It is designed for applications that require fast and reliable non-volatile memory storage. With access times as fast as 120ns, this EPROM is well-suited for high-speed microprocessor systems where fast and durable data storage is crucial.

Key Features

  • High-Density Storage: The device offers a large storage capacity of 1 Megabit, organized as 128K by 8 bits, providing ample space for firmware, boot code, or data look-up tables.
  • Fast Access Time: The NM27C010T120 provides very fast access times, with a maximum of 120 nanoseconds, enabling quick data retrieval for high-speed applications.
  • UV Erasable: The contents of the EPROM can be erased by exposure to ultraviolet light, allowing the device to be reused and reprogrammed multiple times, which is ideal for prototyping and development phases.
  • Low Power Consumption: It features a low power consumption with a typical standby mode that significantly reduces power usage when the device is not actively being accessed.
  • Extended Temperature Range: This EPROM operates over an extended temperature range, making it suitable for use in various environments and applications.
  • Industry-Standard Packaging: The NM27C010T120 comes in a 32-pin package, which is compatible with industry-standard EPROM sockets and circuit board layouts.

Applications

The NM27C010T120 is versatile and can be used in a wide range of applications, including:

  • Embedded systems
  • Microcontroller-based applications
  • Telecommunication systems
  • Automotive electronics
  • Industrial control systems
  • Medical devices

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the NM27C010T120 is no exception. This EPROM is manufactured to the highest standards to ensure consistent performance and durability over its operational lifespan. Customers can rely on this device for their critical data storage needs, with the assurance of support from a globally recognized semiconductor manufacturer.

You May Also Be Interested in

STMicroelectronics
IC EPROM UV 1MBIT 120NS 32CDIP
Lowest to $16.0588
ECAD model for M27C1001-12F1
Fairchild/ON Semiconductor
IC EPROM UV 512KBIT 120NS 28CDIP
Need more? Email Us
ECAD model for FM27C512Q-120
STMicroelectronics
EPROM UV 2M-bit 256K x 8 120ns 32-Pin CFDIPW Tube / IC EPROM UV 2MBIT 120NS 32CDIP
Lowest to $6.5685
ECAD model for M27C2001-12F1
Microchip Technology
IC OTP 1MBIT 70NS 32PLCC / EPROM OTP 1M-bit 128K x 8 70ns 32-Pin PLCC
Need more? Email Us
ECAD model for AT27LV010A-70JC
Amd
EPROM OTP 2M-bit 256K x 8 90ns 32-Pin PLCC
Need more? Email Us
ECAD model for AM27C020-90JC
STMicroelectronics
IC EPROM UV 4MBIT 100NS 40CDIP
Lowest to $12.2633
ECAD model for M27C4002-10F1
Atmel
EPROM OTP 1M-bit 128K x 8 70ns 32-Pin PLCC Tube / IC OTP 1MBIT 70NS 32PLCC
Lowest to $9.3147
ECAD model for AT27C010-70JU
STMicroelectronics
EPROM UV 2M-bit 256K x 8 150ns 32-Pin CFDIPW Tube / IC EPROM UV 2MBIT 150NS 32CDIP
Need more? Email Us
ECAD model for M27C2001-15F1
STMicroelectronics
EPROM UV 256K-bit 32K x 8 70ns 28-Pin CFDIPW Tube / IC EPROM UV 256KBIT 70NS 28CDIP
Need more? Email Us
ECAD model for M27C256B-70XF1

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention