Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18K
Package Tray
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.6K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 35x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number PIC18LF47K40
Standard Package 160
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1350621-PIC18LF47K40-E/PT
Ultra Librarian 3D Model Ultra Librarian PIC18LF47K40-E/PT CAD Model

Description

Microchip Technology PIC18LF47K40-E/PT Microcontroller

The PIC18LF47K40-E/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and versatile features tailored for a wide range of applications. This MCU is part of the PIC18 family of microcontrollers that are well-known for their integration of advanced features in a cost-effective package. The 'LF' series, in particular, signifies that this device is a low-power variant, making it suitable for battery-powered and power-sensitive applications.

With its 8-bit architecture, the PIC18LF47K40-E/PT offers a perfect balance between performance and power consumption. It operates at a voltage range of 1.8V to 3.6V, which allows for efficient operation in low-power devices. The MCU is equipped with a 64 MHz internal oscillator, which provides a fast clock speed to handle complex tasks with ease.

The device boasts a substantial 128 KB of flash memory, providing ample space for application code, and 8 KB of RAM for data storage. Additionally, it includes 1024 bytes of EEPROM, which is useful for storing non-volatile data that must be retained even after power is cycled. The PIC18LF47K40-E/PT also supports a variety of communication protocols, including I2C, SPI, and EUSART, making it an excellent choice for embedded systems that require communication with sensors, memory, or other peripherals.

One of the notable features of this MCU is its extensive set of peripherals. It comes with up to 35 I/O pins, 5 x 10-bit ADCs with Computation (ADC2), 2 x Comparators, 5 x PWMs, and a host of other features that provide developers with flexibility and control. The device also includes various safety and monitoring functions such as Windowed Watchdog Timer (WWDT), Brown-out Reset (BOR), and a Configurable Logic Cell (CLC) which allows for customizable hardware-based logic control.

The package type for this MCU is TQFP (Thin Quad Flat Pack) with 44 pins, denoted by the 'PT' in its product name. This compact form factor is ideal for space-constrained applications. The PIC18LF47K40-E/PT is also compatible with Microchip's MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator (MCC), providing a comprehensive software suite for development and programming.

In summary, the PIC18LF47K40-E/PT from Microchip Technology is a powerful and versatile microcontroller that is well-suited for a broad range of applications, from industrial control systems to consumer electronics, due to its rich feature set and low-power operation.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 256KB FLASH 100BGA
Lowest to $17.2211
ECAD model for STM32F107VCH6
Rochester Electronics
IC MCU 8BIT 64KB FLASH 100TQFP
Lowest to $17.4281
ECAD model for CY8C3446AXI-105
NXP / Nexperia
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $9.0276
ECAD model for FS32K144HFT0MLLR
NXP / Nexperia
Need more? Email Us
ECAD model for LPC2138FHN64/01,55
Renesas Electronics America
Need more? Email Us
ECAD model for R5F21347WKFP#U0
NXP / Nexperia
ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 80LQFP
Lowest to $46.9173
ECAD model for MCF51AC256BCLKE
Texas Instruments
IC MCU 8BIT 4KB OTP 40DIP
Lowest to $10.5382
ECAD model for COP8SAC740N8
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 48LQFP
Lowest to $7.5657
ECAD model for FS32K118LAT0MLFT

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0200 $56.1400
16+ $6.5805 $105.2880
24+ $6.3749 $152.9976
33+ $6.1692 $203.5836
42+ $5.9636 $250.4712
57+ $5.3467 $304.7619
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,700 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention