The NLVVHC1GT50DFT1G is a high-performance, advanced single-bit non-inverting translator from ON Semiconductor. This device is designed to address the needs of mixed-voltage systems, where signal translation between different voltage domains is required. It is particularly suitable for applications that require the translation of a high-speed signal with minimal propagation delay and power consumption.
Key Features
- Voltage Translation: Capable of translating signals between 1.65V and 5.5V, making it versatile for interfacing between low-voltage and higher-voltage components.
- High-Speed Operation: Offers high-speed performance with a propagation delay typically less than 5.5ns, ensuring minimal signal delay for critical applications.
- Power Efficiency: Low power consumption design with an average of 20µA of quiescent current, ideal for power-sensitive applications.
- ESD Protection: Enhanced Electrostatic Discharge (ESD) protection on all pins, safeguarding the device from static damage during handling and operation.
- Configurability: The output enable (OE) feature allows the user to place the output in a high-impedance state, offering flexibility in bus management and board design.
Applications
The NLVVHC1GT50DFT1G is suitable for a wide range of applications where voltage level translation is critical. Common uses include:
- Mobile Devices: Smartphones, tablets, and other portable electronics that require efficient voltage level translation.
- Computing: Motherboards, servers, and peripherals where interfacing between different voltage domains is necessary.
- Consumer Electronics: Set-top boxes, televisions, and gaming consoles that need high-speed signal translation.
- Industrial: Control systems and sensors that operate at different voltage levels.
Package and Quality
The NLVVHC1GT50DFT1G is offered in a compact, surface-mount SOT-953 package, which is designed to save space on printed circuit boards (PCBs). The device is also compliant with the rigorous standards set by ON Semiconductor for quality and reliability, ensuring a dependable solution for designers and manufacturers.