EN
  • EN
  • DE

NLVHC4051ADTR2G

Part No NLVHC4051ADTR2G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX 8X1 16TSSOP / 1 Circuit IC Switch 8:1 100Ohm 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Number of Circuits 1
On-State Resistance (Max) 100Ohm
Channel-to-Channel Matching (ΔRon) 10Ohm
Voltage - Supply, Single (V+) 2V ~ 6V
Voltage - Supply, Dual (V±) ±2V ~ 6V
-3db Bandwidth 80MHz
Channel Capacitance (CS(off), CD(off)) 130pF
Current - Leakage (IS(off)) (Max) 200nA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number NLVHC4051
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-NLVHC4051ADTR2G-OS,ONSONSNLVHC4051ADTR2G
Standard Package 5,000
Win Source Part Number 981125-NLVHC4051ADTR2G
Ultra Librarian 3D Model Ultra Librarian NLVHC4051ADTR2G CAD Model

Description

The NLVHC4051ADTR2G is a high-performance, single 8-channel multiplexer/demultiplexer manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This versatile component is part of the HC4051 family and is designed to handle both digital and analog switching applications, making it an essential building block for a wide array of electronic systems.

Key Features

  • Versatility: The device can be used as an 8-channel multiplexer, a demultiplexer, or a combination of both, providing flexibility in its application.
  • Wide Voltage Range: It operates over a broad voltage range from 2V to 12V, accommodating various power supply requirements and ensuring compatibility with both CMOS and TTL logic levels.
  • Low Power Consumption: The NLVHC4051ADTR2G is designed for low power consumption, making it suitable for battery-operated devices and power-sensitive applications.
  • High-Speed Operation: It features fast switching times, which are essential for high-speed data processing and communication systems.
  • Enhanced System Reliability: The device includes overvoltage protection at all inputs, which helps to prevent damage from unexpected voltage spikes, thus enhancing system reliability.
  • Extended Temperature Range: The component is designed to operate over an extended temperature range, making it suitable for industrial applications.

Applications

The NLVHC4051ADTR2G is widely used in a variety of applications, including but not limited to:

  • Analog and digital multiplexing/demultiplexing
  • Signal gating
  • Data routing
  • Function generation
  • Communication systems
  • Test equipment
  • Audio and video switching

Product Specifications

The NLVHC4051ADTR2G comes in a TSSOP-16 package, which is known for its small footprint and high packing density. This makes the component ideal for space-constrained applications. The device is also available in a lead-free version, aligning with modern environmental standards and regulations.

With its robust design and comprehensive feature set, the ON Semiconductor NLVHC4051ADTR2G is a reliable and efficient solution for designers looking to implement flexible switching capabilities in their electronic projects.

You May Also Be Interested in

NXP / Nexperia
IC SW SPST-NCX1 750MOHM 6XSON
Need more? Email Us
Nexperia USA Inc.
IC MUX 8:1 120OHM 20SSOP
Need more? Email Us
Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $18.0332
Maxim Integrated
IC SW SPST-NCX2 1.25OHM 16SOIC
Lowest to $52.9583
UTC
100Ω 1 2V~10V SOIC-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.1133
Texas Instruments
IC SW SPDT-NO/NC 240OHM 16TSSOP
Lowest to $0.3493
Texas Instruments
AUTOMOTIVE, 12-V, 8:1 ONE-CHANNE
Lowest to $0.8732
Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881
Analog Devices Inc.
IC SWITCH SPDT X 2 175OHM 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4881 $58.5720
290+ $0.4006 $116.1740
450+ $0.3881 $174.6450
620+ $0.3755 $232.8100
800+ $0.3631 $290.4800
1,065+ $0.3255 $346.6575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,078 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess