EN
  • EN
  • DE

NLV74HC74ADR2G

Part No NLV74HC74ADR2G
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 1BIT 14SOIC / Dual D Flip-Flop with Set and Reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 35MHz
Max Propagation Delay at V, Max CL 17ns at 6V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 5.2mA, 5.2mA
Supply Voltage (V) 2V ~ 6V
Current - Quiescent (Iq) 2μA
Input Capacitance 10pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803321-NLV74HC74ADR2G
Ultra Librarian 3D Model Ultra Librarian NLV74HC74ADR2G CAD Model

Description

ON Semiconductor NLV74HC74ADR2G Dual D-Type Positive Edge-Triggered Flip-Flop

The ON Semiconductor NLV74HC74ADR2G is a high-performance, dual D-type positive edge-triggered flip-flop integrated circuit, designed to offer a robust and reliable solution for a wide range of digital applications. Manufactured with advanced silicon-gate CMOS technology, this component provides the perfect combination of power-saving and speed optimization, making it an ideal choice for both industrial and consumer electronics.

The NLV74HC74ADR2G features two independent flip-flops with individual data, clock, set, and reset inputs for each flip-flop. The outputs are buffered to ensure high noise immunity and stable output. The device operates on a wide supply voltage range from 2V to 6V, accommodating various logic level requirements and making it compatible with TTL levels.

Key attributes of the NLV74HC74ADR2G include its low power consumption, with a typical quiescent current of only 2µA, and its high-speed performance, with propagation delays as low as 13ns at 5V. This makes it suitable for high-speed operations in applications such as registers, counters, and control circuits.

The flip-flop is triggered on the positive-going edge of the clock signal, allowing for precise timing and synchronization of data. The set and reset inputs are asynchronous, providing immediate initialization or clearing of the flip-flop independent of the clock signal. This feature is particularly useful for quickly setting or resetting the system during power-up or other critical conditions.

The NLV74HC74ADR2G is offered in a compact SOIC-14 package, ensuring a small footprint on printed circuit boards and making it easy to integrate into various designs without taking up excessive space. The device is also characterized for operation from -55°C to +125°C, supporting its use in environments with extreme temperatures.

With its robust performance and flexible design, the ON Semiconductor NLV74HC74ADR2G is a versatile component that can enhance the functionality and reliability of digital systems. Whether used in automation, data processing, or consumer electronics, this flip-flop provides designers with a dependable solution for their digital logic needs.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3589 $50.2460
340+ $0.2945 $100.1300
530+ $0.2853 $151.2090
725+ $0.2761 $200.1725
940+ $0.2669 $250.8860
1,255+ $0.2393 $300.3215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess