ON Semiconductor NLV74ACT244DWR2G Product Overview
The NLV74ACT244DWR2G from ON Semiconductor is a high-performance, octal buffer and line driver designed to interface with 5V systems. This integrated circuit is part of the 74ACT series, which is well-known for its high-speed CMOS technology. The device is specifically crafted to deliver the necessary drive to move data effectively and reliably in a busy electronic environment, making it an ideal choice for a wide range of applications, including communication systems, data processing, and industrial controls.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Number of Channels: 8
- Output Type: 3-State
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature Range: -40°C to +85°C
- Mounting Type: Surface Mount
- Package / Case: SOIC-20 Wide
With its robust design, the NLV74ACT244DWR2G ensures signal integrity by providing high drive outputs which can sink 24mA and source 24mA, making it suitable for driving heavy loads. The device features eight non-inverting buffers with 3-state outputs, which can be used independently, allowing flexibility in application design. The 3-state outputs can be used to connect multiple devices to a bus, which is essential for bus-oriented systems.
Quality and Reliability
ON Semiconductor is committed to delivering high-quality products. The NLV74ACT244DWR2G is manufactured with this commitment in mind, ensuring that it meets the rigorous standards required for industrial and commercial applications. The device is also compliant with the stringent requirements for automotive-grade products, indicated by the NLV prefix, which designates it as part of ON Semiconductor's range of products suitable for use in automotive environments.
Environmental Compliance
The NLV74ACT244DWR2G is lead-free and RoHS compliant, demonstrating ON Semiconductor's dedication to environmental sustainability. This compliance ensures that the product is suitable for use in applications where environmental regulations are a concern, and it supports the global trend towards the use of environmentally friendly materials in the electronics industry.
In summary, the NLV74ACT244DWR2G from ON Semiconductor is a versatile, high-quality buffer and line driver that provides reliable performance in a variety of applications. Its combination of high-speed operation, robust output drive, and environmental compliance makes it a smart choice for designers and engineers looking for a dependable solution in their digital systems.