ON Semiconductor NLV27WZ14DFT2G Overview
The NLV27WZ14DFT2G is a high-performance, dual Schmitt-trigger inverter integrated circuit (IC) produced by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is specifically designed to provide a robust interface between two different signal domains with its hysteresis characteristic, which enhances noise immunity and transforms slowly changing input signals into sharply defined jitter-free output signals.
Key Features
- Logic Type: Dual Schmitt Trigger Inverter
- Supply Voltage Range: 1.65V to 5.5V, making it suitable for a variety of low-voltage applications.
- Output Drive Capability: Capable of driving 24mA at 3.3V, providing strong signal outputs that can drive multiple loads.
- Temperature Range: Operates over an extended temperature range from -55°C to +125°C, ensuring reliability in harsh environments.
- Package: Comes in a space-saving SC-88 package, which is ideal for compact designs.
- Lead-Free and RoHS Compliant: Meets current environmental standards, making it suitable for use in a wide range of consumer and industrial products.
Applications
The NLV27WZ14DFT2G is versatile and can be used in a variety of applications that require clean signal processing and noise immunity. These applications include:
- Wave shaping and signal conditioning
- Glitch-free clock distribution
- Line receivers with hysteresis
- Logic level translation for mixed-voltage systems
Performance and Quality
ON Semiconductor ensures that the NLV27WZ14DFT2G meets the highest performance and quality standards. The device is tested rigorously to guarantee optimal functionality and reliability. Its robust design and wide operating voltage range make it an excellent choice for critical applications where precision and durability are paramount.
Conclusion
In summary, the NLV27WZ14DFT2G from ON Semiconductor is a highly reliable dual Schmitt-trigger inverter IC that offers superior noise immunity and stable performance across a broad range of operating conditions. Its compact form factor, compatibility with low-voltage operation, and compliance with environmental standards make it a preferred choice for designers and engineers seeking a dependable solution for their digital logic circuit needs.