EN
  • EN
  • DE

NLV17SZ125DFT2G

Part No NLV17SZ125DFT2G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Non-Inverting 3-State Buffer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100, 17SZ
Packaging Reel - TR
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Operating Supply Voltage 1.65 V ~ 5.5 V
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 5-TSSOP, SC-70-5, SOT-353
Manufacturer Package SC-88A (SC-70-5 / SOT-353)
Win Source Part Number 1231722-NLV17SZ125DFT2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NL17SZ125
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian NLV17SZ125DFT2G CAD Model

Description

The NLV17SZ125DFT2G from ON Semiconductor is a high-performance, non-inverting bus buffer designed to meet the stringent requirements of modern electronic applications. This device comes in a compact, surface-mount SC-88/SC70-5/SOT-353 package, making it ideal for space-constrained applications without compromising on functionality and reliability.

Key Features

  • Logic Type: The NLV17SZ125DFT2G is a non-inverting bus buffer, which means it provides the same logical state at the output as seen at the input, ensuring signal integrity is maintained.
  • High Drive: It is capable of driving up to 24mA at the output, allowing it to drive larger loads or multiple inputs simultaneously.
  • Power Supply: This buffer operates at a voltage range of 1.65V to 5.5V, making it compatible with various logic levels and suitable for mixed-voltage applications.
  • 3-State Outputs: The outputs can be put into a high impedance state, which is crucial for bus-oriented systems where multiple drivers can share the same line.
  • Low Power Consumption: It has been designed for minimal power consumption, which is essential for battery-powered devices and power-sensitive applications.
  • Temperature Range: The device functions reliably across an extended temperature range from -55°C to +125°C, ensuring performance in harsh environments.

Applications

The NLV17SZ125DFT2G is versatile and can be used in a variety of applications, including:

  • Bus Transceiver Systems
  • Signal Buffering
  • Memory Address Drivers
  • Data Transmission Lines
  • Portable Electronics
  • Microprocessor or Microcontroller Interface

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NLV17SZ125DFT2G is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability for the end-user. Moreover, this product is both Pb-free and RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

Conclusion

In summary, the NLV17SZ125DFT2G from ON Semiconductor is a robust, high-performance non-inverting bus buffer that offers flexibility, low power consumption, and high reliability for a wide range of applications. Its compact form factor and extended temperature range make it a preferred choice for designers looking for a buffer solution that delivers consistent performance without occupying significant board space.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0590 $50.1500
1,810+ $0.0553 $100.0930
2,810+ $0.0534 $150.0540
4,025+ $0.0497 $200.0425
5,235+ $0.0478 $250.2330
6,540+ $0.0459 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 168,888 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess