EN
  • EN
  • DE

NLV14106BDTR2G

Part No NLV14106BDTR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERTER 6CH 1-INP 14TSSOP / Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr onsemi
Series Automotive, AEC-Q100, 4000B
Package Tape & Reel
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Features Schmitt Trigger
Voltage - Supply 3V ~ 18V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 8.8mA, 8.8mA
Logic Level - Low 0.9V ~ 4V
Logic Level - High 3.6V ~ 10.8V
Max Propagation Delay @ V, Max CL 80ns @ 15V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number NLV14106
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-NLV14106BDTR2G-OS,NLV14106BDTR2GOSDKR,ONSONSNLV14106BDTR2G,NLV14106BDTR2G-ND,NLV14106BDTR2GOSCT,NLV14106BDTR2GOSTR
Standard Package 2,500
Win Source Part Number 966250-NLV14106BDTR2G
Ultra Librarian 3D Model Ultra Librarian NLV14106BDTR2G CAD Model

Description

ON Semiconductor NLV14106BDTR2G Product Overview

The NLV14106BDTR2G is a high-quality integrated circuit product from ON Semiconductor, designed for a wide range of applications requiring robust and reliable performance. This device is a member of the high-speed CMOS family and is particularly well-suited for use in the automotive industry, as well as in industrial and consumer electronics applications.

Key Features

  • High-Speed CMOS Technology: The NLV14106BDTR2G is built using advanced high-speed CMOS technology, ensuring fast switching times and low power consumption.
  • Automotive Grade: This product meets the stringent requirements for automotive-grade components, providing enhanced system reliability and performance under harsh conditions.
  • Wide Operating Temperature Range: It is designed to operate over a broad temperature range, making it suitable for various challenging environments.
  • Lead-Free and RoHS Compliant: The NLV14106BDTR2G is manufactured using lead-free materials and complies with the RoHS directive, making it an environmentally friendly choice for electronic designs.
  • Compact Packaging: The device comes in a TSSOP package, which is ideal for space-constrained applications.

Applications

The versatility of the NLV14106BDTR2G allows it to be used in a plethora of applications. Its high-speed operation and reliability make it an excellent choice for:

  • Automotive systems
  • Industrial control circuits
  • Data communication systems
  • Consumer electronics
  • Logic interface applications

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NLV14106BDTR2G is no exception. The product undergoes rigorous testing and quality control measures to ensure that it meets the high standards expected by customers. With its robust design and high reliability, this integrated circuit provides the performance and durability necessary for demanding applications.

Ordering and Packaging Information

The NLV14106BDTR2G is available in a TSSOP-14 package and is supplied on reels for easy handling and integration into manufacturing processes. For detailed ordering and packaging information, customers can refer to the ON Semiconductor website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2208 $58.5120
640+ $0.1811 $115.9040
990+ $0.1755 $173.7450
1,365+ $0.1698 $231.7770
1,760+ $0.1642 $288.9920
2,355+ $0.1471 $346.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,860 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess