ON Semiconductor NLV14013BDTR2G Product Overview
The NLV14013BDTR2G is a high-performance integrated circuit from ON Semiconductor, designed to offer robust solutions for various digital applications. This device is part of ON Semiconductor's extensive portfolio of logic products that are renowned for their reliability and efficiency. The NLV14013BDTR2G is particularly suited for use in automotive and industrial environments where extended temperature ranges and higher reliability standards are required.
Key Features
- Device Type: Dual D-Type Flip-Flop
- Logic Family: NLV
- Logic Type: Positive Edge Triggered
- Output Type: Differential
- Number of Circuits: 2
- Number of Inputs: 2
- Supply Voltage Range: 1.65V to 5.5V
- Operating Temperature Range: -40°C to +125°C
- Mounting Type: Surface Mount
- Package / Case: TSSOP-14
- Qualification: AEC-Q100
- Lead-Free / RoHS Compliant: Yes
- Reel Packaging: Tape and Reel for automated assembly
Product Applications
The NLV14013BDTR2G is versatile and can be used in a wide range of applications. Its robust design makes it particularly suitable for automotive applications such as engine control units, body electronics, and infotainment systems. Additionally, it can be utilized in industrial applications including process control, automation systems, and other equipment requiring high reliability and performance under harsh conditions.
Performance and Quality
ON Semiconductor's commitment to quality ensures that the NLV14013BDTR2G meets stringent industry standards, including AEC-Q100 qualification for automotive-grade components. The device's wide operating temperature range ensures stable performance in extreme environments, making it a reliable choice for critical applications where failure is not an option.
Environmentally Friendly
As an environmentally conscious company, ON Semiconductor has designed the NLV14013BDTR2G to be lead-free and RoHS compliant. This commitment to sustainability ensures that the product is suitable for use in green applications and adheres to global environmental regulations.
In summary, the NLV14013BDTR2G from ON Semiconductor is a highly reliable and versatile component that provides the performance and durability needed for demanding digital applications, all while maintaining a commitment to environmental responsibility.