EN
  • EN
  • DE

NLU2G04MUTCG

Part No NLU2G04MUTCG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERTER 2CH 2-INP 6UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Inverter IC 2 Channel - 6-UDFN (1.2x1)
Manufacturer ON Semiconductor
Series MiniGate™
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 6-UFDFN
Case / Package 6-UDFN (1.2x1)
Family Name NLU2G04
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NLU2G04MUTCGOSDKR, NLU2G04MUTCGOSTR, NLU2G04MUTCGOSCT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887428-NLU2G04MUTCG
Ultra Librarian 3D Model Ultra Librarian NLU2G04MUTCG CAD Model

Description

ON Semiconductor NLU2G04MUTCG - Dual Unbuffered Inverter

The NLU2G04MUTCG from ON Semiconductor is a high-performance, dual unbuffered inverter integrated circuit designed for a multitude of applications requiring the conversion of logical input signals. It is part of ON Semiconductor's extensive range of logic products that are known for their reliability and efficiency.

This compact and versatile IC is housed in a micro-sized, leadless package known as UDFN, which stands for Ultra-Thin Dual Flat No-Lead. Specifically, the package is a 6-lead UDFN with a body size of 1.0 x 1.0 x 0.5 mm. Its ultra-small footprint makes it ideal for space-constrained applications, and its low-profile design is suitable for slim and portable electronic devices.

The NLU2G04MUTCG operates over a broad voltage range from 1.65V to 5.5V, accommodating a variety of power supply requirements and ensuring compatibility with both low-voltage and standard logic level interfaces. This feature allows designers to integrate the device into systems that operate on different voltage levels without the need for level shifters.

Its dual unbuffered inverter configuration provides direct drive to the gate of a MOSFET, making it an excellent choice for applications that require a high drive current without the phase delay introduced by additional buffering stages. The device's high drive strength also makes it suitable for driving LEDs, relays, and other high-current loads directly.

With its fast switching characteristics and low power consumption, the NLU2G04MUTCG is well-suited for use in high-speed signal processing applications, such as digital computers, data manipulation, signal conditioning, and dynamic logic functions. Its high noise immunity and tolerance to slow input rise and fall times make it a robust choice for noisy or harsh environments.

ON Semiconductor's commitment to environmental sustainability is reflected in the NLU2G04MUTCG's compliance with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from environmentally harmful substances.

In summary, the NLU2G04MUTCG from ON Semiconductor is a versatile, high-performance dual unbuffered inverter that offers designers a compact, efficient, and reliable solution for a wide range of logic inversion applications.

You May Also Be Interested in

Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4689 $58.6125
305+ $0.3848 $117.3640
465+ $0.3728 $173.3520
645+ $0.3608 $232.7160
830+ $0.3487 $289.4210
1,110+ $0.3127 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
In Stock: 2,300 pieces Factory Stock: 2,300 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess