EN
  • EN
  • DE

TPS2046DR

Part No TPS2046DR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DUAL PWR DIST SW 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 250mA
Rds On (Typ) 80 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 1111316-TPS2046DR
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian TPS2046DR CAD Model

Description

Overview of Texas Instruments TPS2046DR

The Texas Instruments TPS2046DR is a robust, high-performance power distribution switch designed for applications requiring multiple USB ports. This device is part of the TPS2046x family and is tailored to manage power distribution in USB hubs, docking stations, and other communication equipment. With its integrated 70-mΩ high-side MOSFET, the TPS2046DR ensures efficient current flow while providing a continuous current of up to 500mA per channel, as per USB specifications.

Key Features

  • Multiple Channels: The TPS2046DR offers four independent channels, enabling control over multiple USB devices.
  • Thermal and Overcurrent Protection: Each channel is safeguarded with thermal and overcurrent protection, enhancing system reliability by preventing damage due to excessive heat or current.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off when the input voltage falls below a specific threshold, thus protecting connected devices.
  • Overvoltage Protection: This switch is equipped with overvoltage protection to shield downstream devices from voltage spikes.
  • Fault Reporting: The TPS2046DR includes fault reporting capabilities to alert the system of overcurrent, overvoltage, or thermal events.
  • Back-Drive Protection: The device also prevents back-drive current from the output to the input, ensuring the integrity of the power path.

Applications

With its versatile protection features and reliable performance, the TPS2046DR is ideal for a wide range of applications, including:

  • USB hubs and peripherals
  • Desktop and notebook computers
  • Consumer electronics
  • Docking stations
  • Monitors and displays with USB ports

Package and Availability

The TPS2046DR is offered in a compact SOIC-16 package, making it suitable for space-constrained applications. It is also characterized for free-air operation from -40°C to 85°C, which allows for use in a wide range of environmental conditions. As a product of Texas Instruments, a leader in semiconductor solutions, the TPS2046DR is backed by comprehensive technical support and is widely available through authorized distributors.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8791 $50.4283
32+ $3.1829 $101.8528
49+ $3.0834 $151.0866
68+ $2.9840 $202.9120
87+ $2.8845 $250.9515
117+ $2.5861 $302.5737
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess