EN
  • EN
  • DE

NLU1GT86MUTCG

Part No NLU1GT86MUTCG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE XOR 1CH 2-INP 6UDFN / Single 2-Input Exclusive OR Gate, TTL Level LSTTL-Compatible Inputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Logic Type XOR (Exclusive OR)
Number of Circuits 1
Number of Inputs 2
Supply Voltage (V) 1.65V ~ 5.5V
Current - Quiescent (Maximum) 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.53V ~ 0.8V
Logic Level - High 1.4V ~ 2V
Max Propagation Delay at V, Max CL 8.8ns at 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Supplier Device Package 6-UDFN (1.2x1)
Manufacturer Package 6-UFDFN
Part Number Series NLU1GT86
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801449-NLU1GT86MUTCG
Ultra Librarian 3D Model Ultra Librarian NLU1GT86MUTCG CAD Model

Description

Introducing the NLU1GT86MUTCG Logic Gate from ON Semiconductor

The NLU1GT86MUTCG is a high-performance, single 2-input exclusive OR (XOR) gate developed by ON Semiconductor, a renowned leader in energy-efficient innovations. This advanced logic gate is designed to meet the needs of modern electronic circuits requiring precise and reliable logic operations. With its compact footprint and low power consumption, the NLU1GT86MUTCG is an ideal choice for a wide range of applications, including portable devices, computing, and telecommunications systems.

Key Features

  • Advanced Technology: The device is fabricated using ON Semiconductor's advanced silicon gate CMOS technology, which ensures high performance while maintaining low power dissipation.
  • Low Power Consumption: It exhibits a very low quiescent power dissipation, making it suitable for battery-operated devices where power efficiency is crucial.
  • High-Speed Operation: The NLU1GT86MUTCG boasts a high-speed performance which is essential for today's fast-paced electronic applications.
  • Versatile Power Supply: It supports a wide range of operating voltages from 1.65V to 5.5V, providing flexibility for use in various system designs.
  • Compact Design: The device comes in an ultra-small MicroPak™ package, which significantly reduces the space required on printed circuit boards.
  • Lead-Free and RoHS Compliant: ON Semiconductor is committed to environmental sustainability, and this product is designed to meet current environmental standards, including being lead-free and RoHS compliant.

Applications

The versatility and performance of the NLU1GT86MUTCG make it suitable for a multitude of applications. It is widely used in:

  • Portable electronic devices where power efficiency is key.
  • Complex computing systems requiring high-speed logic operations.
  • Telecommunication circuits where signal integrity is essential.
  • Consumer electronics that demand compact and reliable logic solutions.

ON Semiconductor's NLU1GT86MUTCG is a testament to the company's dedication to providing advanced semiconductor solutions that enable smarter, more efficient, and more reliable electronic systems. Whether you're designing a new handheld device or upgrading an existing telecommunications network, the NLU1GT86MUTCG offers the performance and reliability needed to achieve your design goals.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess