EN
  • EN
  • DE

XF2W20151AR100

Part No XF2W20151AR100
Manufacturer Omron
Catalog Custom Parts (U - Z)
Description Conn FFC/FPC Connector SKT 20 POS 0.5mm Solder RA SMD Reel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 20
Orientation Horizontal
RoHS Non-Compliant
Win Source Part Number 1178633-XF2W20151AR100
Categories Custom Parts
Manufacturer Omron
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XF2W20151AR100 CAD Model

Description

The Omron XF2W-20151AR100 is a high-performance flexible flat cable (FFC) designed for versatile connectivity in a wide range of electronic applications. This cable ensures reliable signal and power transmission, making it suitable for use in compact and high-density environments. With its robust construction and excellent flexibility, the XF2W-20151AR100 provides a durable and efficient solution for connecting electronic components.

Applications:

  • Industrial Automation: Used in industrial robots, control panels, and automation systems for connecting sensors, actuators, and control units.
  • Consumer Electronics: Employed in devices such as printers, scanners, and digital cameras to connect internal components.
  • Medical Equipment: Integrated into medical devices where flexibility and reliability are essential for connecting sensitive components.
  • Automotive Electronics: Utilized in automotive systems for connecting various electronic modules within the vehicle.
  • Test and Measurement Equipment: Found in test and measurement instruments to ensure accurate and stable signal transmission.

Features:

  • High Flexibility: Designed with a highly flexible material that allows for easy bending and routing in tight spaces.
  • Compact Design: Features a slim profile and compact pitch, making it suitable for high-density applications.
  • Durable Construction: Constructed with high-quality materials to withstand mechanical stress and environmental conditions.
  • EMI Shielding: Some versions may include EMI shielding to minimize electromagnetic interference and ensure signal integrity.
  • Easy Termination: Designed for easy termination with compatible connectors, simplifying the assembly process.

Benefits:

  • Improved Connectivity: Ensures reliable signal and power transmission, enhancing the overall performance of connected devices.
  • Space Saving: Flexible and compact design allows for efficient use of space in compact electronic devices.
  • Reduced Assembly Time: Easy termination and flexible routing simplify the assembly process, reducing manufacturing time.
  • Enhanced Durability: Robust construction ensures long-lasting performance in demanding environments.
  • Minimized Interference: EMI shielding (if present) reduces electromagnetic interference, ensuring signal integrity.

The XF2W-20151AR100 flexible flat cable is designed to provide reliable connectivity and efficient performance in a variety of electronic applications. Its high flexibility, compact design, and durable construction make it an ideal choice for connecting components in tight spaces. The cable's ability to withstand mechanical stress and environmental conditions ensures long-lasting performance and minimal downtime. This FFC is an essential component for ensuring the efficient and safe operation of various electronic systems.

Technical Specifications: While specific technical specifications may vary, typical specifications include the number of conductors, pitch, voltage rating, current rating, and operating temperature range. Refer to the manufacturer's datasheet for detailed specifications.

You May Also Be Interested in

Xicor Inc.
Need more? Email Us
Xicor Inc.
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Rochester Electronics
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Microchip Technology
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess