EN
  • EN
  • DE

NLU1GT125CMUTCG

Part No NLU1GT125CMUTCG
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.5V 6UDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output 6-UDFN (1x1)
Manufacturer ON Semiconductor
Series MiniGate™
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package 6-UFDFN
Case / Package 6-UDFN (1x1)
Family Name NLU1GT125
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929259-NLU1GT125CMUTCG
Ultra Librarian 3D Model Ultra Librarian NLU1GT125CMUTCG CAD Model

Description

The ON Semiconductor NLU1GT125CMUTCG is a high-performance, single-bit, non-inverting logic level shifter designed to address the need for interfacing devices operating at different voltage levels. This component is part of ON Semiconductor's extensive logic family, which is renowned for its reliability and efficiency in various electronic applications.

Key Features

  • Voltage Level Translation: Capable of translating signals between two different voltage domains, the NLU1GT125CMUTCG can shift logic levels from as low as 0.9V up to 3.6V, making it highly versatile for multi-voltage systems.
  • High-Speed Operation: Designed for fast switching performance, this level shifter can support high-speed signal transmission, ensuring minimal propagation delay and high data throughput.
  • Power-Down Protection: Equipped with power-down protection on inputs, the device prevents any erroneous switching when one side of the level shifter is powered down, thereby safeguarding the integrity of the data and the connected devices.
  • Low Power Consumption: With its low dynamic power consumption, the NLU1GT125CMUTCG is an energy-efficient solution for battery-powered and power-sensitive applications.
  • Compact Packaging: Housed in an ultra-small µDFN package, this logic level shifter is ideal for space-constrained applications, offering a minimal footprint on PCBs.

Applications

The NLU1GT125CMUTCG logic level shifter is suitable for a wide range of applications, including but not limited to:

  • Mobile and Portable Devices: Smartphones, tablets, and wearables where power efficiency and space are critical factors.
  • Multi-Voltage Systems: Interfacing between components operating at different logic levels within consumer electronics, IoT devices, and embedded systems.
  • Data Communication: High-speed data transfer in computing and networking equipment requiring level translation for signal integrity.

Conclusion

ON Semiconductor's NLU1GT125CMUTCG is a testament to the company's commitment to providing innovative solutions for complex electronic challenges. With its advanced level shifting capabilities, fast performance, and compact design, this device is a top choice for engineers looking to bridge the gap between different voltage domains in their digital systems.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Lowest to $1.4079
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1560 $50.7000
785+ $0.1280 $100.4800
1,210+ $0.1240 $150.0400
1,670+ $0.1200 $200.4000
2,160+ $0.1160 $250.5600
2,885+ $0.1040 $300.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess