EN
  • EN
  • DE

PTFA080551F V4 S250

Part No PTFA080551F V4 S250
Manufacturer Infineon Technologies
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1438+
Reference case RFP-LDMOS
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 755748-PTFA080551F V4 S250
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PTFA080551F V4 S250 CAD Model

Description

The PTFA080551F V4 S250 is an RF power LDMOS transistor manufactured by Infineon Technologies. It is designed for high-power amplifier applications in various communication systems. This transistor is known for its high gain, high efficiency, and ruggedness.

Applications

  • Land Mobile Radio (LMR): Used in base stations and mobile radios for public safety and commercial communication.
  • Broadcast Transmitters: Employed in FM and TV broadcast transmitters.
  • Industrial Heating: Used in RF generators for industrial heating applications.
  • Medical Equipment: Integrated into medical RF equipment such as MRI systems.
  • Radar Systems: Utilized in radar transmitters.

Features

  • High output power: Delivers high output power for demanding applications.
  • High gain: Provides high gain for efficient amplification.
  • High efficiency: Achieves high efficiency to minimize power consumption and heat dissipation.
  • Ruggedness: Designed for robust performance and reliability in harsh environments.
  • LDMOS technology: Utilizes LDMOS technology for superior performance and reliability.

Benefits

  • Extended communication range: High output power enables extended communication range in wireless systems.
  • Reduced power consumption: High efficiency minimizes power consumption and reduces operating costs.
  • Improved reliability: Rugged design ensures reliable performance in demanding applications.
  • Simplified design: Integrated features simplify amplifier design and reduce component count.
  • Enhanced performance: LDMOS technology provides superior performance compared to traditional technologies.

Technical Specifications

The PTFA080551F V4 S250 typically operates at frequencies ranging from 800 MHz to 960 MHz and delivers an output power of up to 55W. It requires a supply voltage of typically 28V. It is essential to consult the official datasheet from Infineon Technologies for detailed specifications, including gain, efficiency, bias conditions, and recommended application circuits.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess