EN
  • EN
  • DE

NLU1GT04AMX1TCG

Part No NLU1GT04AMX1TCG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERTER 1CH 1-INP 6ULLGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Inverter IC 1 Channel - 6-ULLGA (1.45x1)
Manufacturer ON Semiconductor
Series MiniGate™
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 6-XFLGA
Case / Package 6-ULLGA (1.45x1)
Family Name NLU1GT04
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929258-NLU1GT04AMX1TCG
Ultra Librarian 3D Model Ultra Librarian NLU1GT04AMX1TCG CAD Model

Description

The ON Semiconductor NLU1GT04AMX1TCG is a high-performance, single-gate logic inverter that offers a compact and efficient solution for a wide range of applications requiring logic inversion functions. This advanced technology device is designed to operate with a power supply range from 1.65V to 5.5V, making it versatile for use in battery-operated devices as well as in standard 3.3V and 5V systems.

Key Features

  • Low Power Consumption: The device is optimized for low power consumption, which is critical for extending battery life in portable applications.
  • High-Speed Operation: With its fast switching capabilities, the NLU1GT04AMX1TCG is suitable for high-speed signal processing, ensuring minimal propagation delay.
  • Wide Operating Voltage Range: The inverter can function across a broad voltage range, accommodating various levels of signal amplitudes.
  • Ultra-Small Packaging: Housed in a micro-miniature package, the device allows for high-density mounting and saves valuable board space.
  • Lead-Free and RoHS Compliant: The product adheres to environmental regulations, reducing the ecological footprint and allowing for use in eco-conscious applications.

Applications

The NLU1GT04AMX1TCG is ideal for a multitude of applications where signal inversion is necessary. It is commonly used in:

  • Logic circuitry
  • Signal processing
  • Portable and battery-powered devices
  • Computing devices
  • Telecommunications

Reliability and Performance

ON Semiconductor is renowned for its commitment to quality and reliability, and the NLU1GT04AMX1TCG is no exception. It is built to meet stringent industry standards, ensuring consistent performance and longevity even in the most demanding conditions. Whether for industrial, commercial, or consumer applications, this logic inverter stands out for its robustness and high efficiency.

Overall, the NLU1GT04AMX1TCG from ON Semiconductor represents a blend of performance, power efficiency, and space-saving design that can be a valuable component in any electronic system requiring reliable logic inversion functionality.

You May Also Be Interested in

Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0407 $62.4420
140+ $0.8535 $119.4900
210+ $0.8270 $173.6700
290+ $0.8004 $232.1160
375+ $0.7739 $290.2125
500+ $0.6942 $347.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,180 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess