EN
  • EN
  • DE

NLU1G32AMUTCG

Part No NLU1G32AMUTCG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE OR 1CH 2-INP 6UDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features OR Gate IC 1 Channel - 6-UDFN (1.45x1)
Manufacturer ON Semiconductor
Series MiniGate™
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 6-UFDFN
Case / Package 6-UDFN (1.45x1)
Family Name NLU1G32
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NLU1G32AMUTCGOSTR, NLU1G32AMUTCG-ND, NLU1G32AMUTCGOSDKR, NLU1G32AMUTCGOSCT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929257-NLU1G32AMUTCG
Ultra Librarian 3D Model Ultra Librarian NLU1G32AMUTCG CAD Model

Description

ON Semiconductor NLU1G32AMUTCG: A Compact and Efficient Single 2-Input OR Gate

The NLU1G32AMUTCG from ON Semiconductor is a high-performance, single 2-input OR gate integrated circuit designed for optimal efficiency in a variety of electronic applications. This tiny but powerful component is part of ON Semiconductor's extensive logic gate product line, featuring advanced silicon technology to deliver fast switching speeds and reduced power consumption.

Key Features

  • Logic Type: The device is a 2-input OR gate, which outputs a high level when either or both of its inputs are high.
  • Package: Housed in an ultra-small μDFN package, the NLU1G32AMUTCG is ideal for space-constrained applications. Its dimensions are a mere 1.0 x 1.0 x 0.5 mm.
  • Power Supply: It operates over a wide voltage range of 1.65V to 5.5V, making it versatile for use in low-voltage and standard logic level systems.
  • High-Speed Operation: The device boasts a typical propagation delay (tpd) of only 4.3ns at 5V, ensuring rapid response in critical circuits.
  • Power Efficiency: With its low dynamic power consumption and standby current, the NLU1G32AMUTCG is an energy-efficient choice for battery-operated devices.
  • Temperature Range: It is designed to operate over an industrial temperature range of -55°C to +125°C, providing reliable performance in harsh conditions.

Applications

The NLU1G32AMUTCG is suited for a wide range of applications where space is at a premium and power efficiency is crucial. Its typical applications include, but are not limited to:

  • Smartphones and wearable technology
  • Portable electronics
  • Embedded systems
  • Data communication infrastructure
  • Control systems

ON Semiconductor's NLU1G32AMUTCG is a testament to the company's commitment to providing innovative, space-saving, and energy-efficient solutions for the modern electronics market. Whether you're designing a complex processing unit or a simple logic controller, this single 2-input OR gate offers a blend of performance, power efficiency, and reliability that can help you achieve your design objectives.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
545+ $0.1066 $58.0970
1,320+ $0.0875 $115.5000
2,045+ $0.0848 $173.4160
2,820+ $0.0820 $231.2400
3,640+ $0.0794 $289.0160
4,875+ $0.0711 $346.6125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
MOQ: 545 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess