Maxim Integrated MAX9585AUB+ Product Overview
The MAX9585AUB+ from Maxim Integrated is a high-performance, low-power, video multiplexer that is designed to cater to the advanced requirements of video signal routing. This versatile device is an ideal solution for applications that require the switching of multiple video sources to a single video output, making it perfect for security systems, video conferencing, and multimedia devices.
Key Features
- Multiple Video Inputs: The MAX9585AUB+ supports multiple video inputs, allowing for seamless switching between different video sources.
- High Bandwidth: With a high bandwidth capacity, it ensures that video signals are transmitted with minimal loss of quality, providing clear and crisp video outputs.
- Low Power Consumption: Designed with power efficiency in mind, the device operates with a low power consumption, making it suitable for battery-powered applications.
- Compact Design: The small, 10-pin µMAX package allows for easy integration into space-constrained designs without compromising performance.
- Robust Video Performance: It offers excellent video performance with a high level of crosstalk and off-isolation, ensuring that video signals are multiplexed effectively without interference.
Technical Specifications
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature Range: -40°C to +85°C, making it reliable for use in a variety of environments.
- Signal Crosstalk: -80dB at 10MHz
- Switching Speed: Fast switching speed allows for quick transitions between video sources with minimal delay.
Applications
- Surveillance Systems
- Video Conferencing Equipment
- Home Theater Systems
- Automotive Rear-View Cameras
- Portable Multimedia Devices
The MAX9585AUB+ is designed to meet the rigorous demands of modern video applications, offering a blend of high performance, reliability, and ease of use. Whether for professional or consumer markets, this video multiplexer from Maxim Integrated stands out as a top choice for designers looking to enhance their video signal routing capabilities.