EN
  • EN
  • DE

NLSV1T34AMUTCG

Part No NLSV1T34AMUTCG
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description 1 BIT TRANSLATOR 6UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 0.9V to 4.5V
Voltage - VCCB 0.9V to 4.5V
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -40°C to 85°C (TA)
Features Power-Off Protection
Mounting SMD (SMT)
Case / Package 6-UDFN (1.45x1)
Win Source Part Number 060476-NLSV1T34AMUTCG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NLSV1T34AMUTCG CAD Model

Description

ON Semiconductor NLSV1T34AMUTCG: A High-Performance Single-Bit Dual-Supply Voltage Level Translator

The ON Semiconductor NLSV1T34AMUTCG is a cutting-edge single-bit dual-supply voltage level translator designed to address the needs of modern electronic systems that require voltage level translation between different logic levels. This device is a part of ON Semiconductor's portfolio of logic level translators, which are engineered to provide seamless communication between circuits operating at different voltage potentials.

The NLSV1T34AMUTCG is particularly well-suited for applications that necessitate the translation of a high-voltage (up to 5.5V) logic level down to a lower voltage logic level, which can be as low as 1.65V, and vice versa. Its bidirectional input and output (I/O) interface, along with the automatic direction sensing, make it extremely versatile and easy to use in a wide range of applications without the need for an external direction control pin.

This device is crafted with ON Semiconductor's advanced technology, ensuring minimal propagation delay and high-speed operation, which is essential for high-performance computing, telecommunications, and consumer electronics. The NLSV1T34AMUTCG is also characterized by its low power consumption, making it an excellent choice for battery-powered devices and portable applications.

One of the key features of the NLSV1T34AMUTCG is its wide operating temperature range, which ensures reliable performance even in extreme environmental conditions. This makes it suitable for industrial and automotive applications that demand robustness and durability.

The compact μDFN6 package of the NLSV1T34AMUTCG contributes to its appeal for space-constrained applications. Its small footprint allows designers to save valuable board space while maintaining functionality and performance. Furthermore, this device is fully RoHS compliant and lead-free, reflecting ON Semiconductor's commitment to environmental sustainability.

In summary, the ON Semiconductor NLSV1T34AMUTCG is an exceptional solution for systems requiring reliable and efficient voltage level translation. Its high-speed operation, low power consumption, and compact design make it an ideal choice for a multitude of applications across various industries.

You May Also Be Interested in

Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7169 $50.1830
170+ $0.5883 $100.0110
265+ $0.5699 $151.0235
365+ $0.5515 $201.2975
470+ $0.5331 $250.5570
630+ $0.4780 $301.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,713 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess