EN
  • EN
  • DE

NLAS9431MTR2G

Part No NLAS9431MTR2G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL DPDT 16WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Switch Circuit DPDT
Number of Circuits 2
Max On Resistance 25 Ohm
Single Supply Voltage (V+) 2 V to 5.5 V
Max Switch Time (Ton,Toff) 14ns, 5ns
-3db Bandwidth 175MHz
Charge Injection 3pC
Channel Capacitance(CS off, CD off) 10pF, 10pF
Max Leakage Current (IS off) 10μA
Crosstalk -98dB @ 100kHz
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 16-WQFN (1.8x2.6)
Win Source Part Number 102934-NLAS9431MTR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NLAS9431MTR2G CAD Model

Description

ON Semiconductor NLAS9431MTR2G: Dual SPDT Analog Switch

The NLAS9431MTR2G is a high-performance, dual single-pole double-throw (SPDT) analog switch that is part of ON Semiconductor's advanced switch portfolio. Designed to operate from a single supply voltage ranging from 1.65V to 4.5V, this switch is ideal for portable applications where power efficiency is crucial. Its low on-resistance and low power consumption make it an excellent choice for a wide range of applications, including signal routing, data acquisition systems, and battery-powered devices.

Constructed with sub-micron silicon gate CMOS technology, the NLAS9431MTR2G offers high bandwidth and low charge injection, which ensures minimal distortion and crosstalk during signal switching. This makes it suitable for audio, video, and high-speed data applications. The device is bidirectional and can pass signals from high to low, as well as low to high, with equal proficiency.

Key features of the NLAS9431MTR2G include its break-before-make switching action, which prevents signal overlap and potential short circuits during the transition from one channel to another. Additionally, it boasts an ESD tolerance of ±20 kV, providing robust protection against electrostatic discharges that can occur during handling or operation.

ON Semiconductor's commitment to environmental sustainability is reflected in the NLAS9431MTR2G, which is available in a micro-miniature thin shrink small outline package (TSSOP) with a lead-free finish. This packaging is not only space-saving but also compliant with current RoHS directives, minimizing the environmental impact of electronic components.

For designers and engineers looking for a reliable and efficient analog switch for their next project, the NLAS9431MTR2G from ON Semiconductor is an excellent choice. Its combination of low power consumption, high-speed switching, and compact form factor make it a versatile component for modern electronic designs.

Whether used in mobile phones, PDAs, or other portable devices, the NLAS9431MTR2G ensures seamless and reliable operation, contributing to the overall performance and user experience of the end product.

You May Also Be Interested in

Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2460 $60.7380
7+ $16.6124 $116.2868
11+ $16.0938 $177.0318
15+ $15.5740 $233.6100
20+ $15.0554 $301.1080
26+ $13.4973 $350.9298
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess