EN
  • EN
  • DE

NL27WZ02MU1TCG

Part No NL27WZ02MU1TCG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description DUAL 2-INPUT NOR GATE / IC Channel
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr onsemi
Series *
Package Bulk
Product Status Active
Base Product Number 27WZ02
MSL Level Vendor Undefined
REACH Status Vendor Undefined
Win Source Part Number 1379325-NL27WZ02MU1TCG
Ultra Librarian 3D Model Ultra Librarian NL27WZ02MU1TCG CAD Model

Description

The NL27WZ02MU1TCG from ON Semiconductor is a high-performance dual 2-input NOR gate integrated circuit, designed to deliver fast and efficient logic operations. This device is part of ON Semiconductor's extensive range of logic gates, known for their reliability and versatility in various applications.

Key Features

  • High-Speed Operation: The NL27WZ02MU1TCG is designed for rapid signal processing, ensuring quick response times in critical applications.
  • Low Power Consumption: With advanced technology, this NOR gate operates with minimal power, making it suitable for battery-operated and power-sensitive designs.
  • Compact MicroPak™ Package: The device comes in a space-saving MicroPak™ package, which is ideal for applications with limited PCB space.
  • Wide Operating Voltage Range: It supports a broad voltage range from 1.65V to 5.5V, accommodating various logic level requirements and making it compatible with both low-voltage and standard logic level systems.
  • 5V Tolerant Inputs: Inputs can tolerate voltages up to 5V, even when the device is operating at a lower voltage, providing interface flexibility with other logic levels.
  • Operating Temperature Range: The NL27WZ02MU1TCG is designed to operate over an extended temperature range, ensuring performance in diverse environments.

Applications

The versatility of the NL27WZ02MU1TCG makes it an excellent choice for a wide array of applications. It is commonly used in:

  • Computing systems
  • Communication devices
  • Portable electronics
  • Control systems
  • Signal processing units
  • Any logic circuit requiring NOR gate functions

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The NL27WZ02MU1TCG is manufactured under stringent quality control standards, ensuring it meets the reliability expectations for which ON Semiconductor is known. Whether you are designing consumer electronics or industrial control systems, this dual 2-input NOR gate is an excellent choice for a reliable and efficient logic solution.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2148 $60.7400
120+ $0.9969 $119.6280
180+ $0.9657 $173.8260
250+ $0.9345 $233.6250
320+ $0.9034 $289.0880
430+ $0.8099 $348.2570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess