EN
  • EN
  • DE

LMH6733MQ/NOPB

Part No LMH6733MQ/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 3 CIRCUIT 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Current Feedback Amplifier Circuit - 16-SSOP
Manufacturer Texas Instruments
Series LMH®
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-SSOP
Family Name LMH6733
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number LMH6733MQ-ND, LMH6733MQ, LMH6733MQNOPB
Quantity per package 95
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923376-LMH6733MQ/NOPB
Ultra Librarian 3D Model Ultra Librarian LMH6733MQ/NOPB CAD Model

Description

The LMH6733MQ/NOPB from Texas Instruments is a high-performance operational amplifier designed for professional-grade video and high-speed signal processing applications. This device is part of the LMH™ amplifier series that delivers exceptional speed and bandwidth while maintaining a low power consumption profile, making it suitable for a wide range of industrial and commercial uses.

Key Features

  • High Speed: With a 400 MHz bandwidth and 1900 V/µs slew rate, the LMH6733MQ/NOPB is engineered to handle high-frequency signals with precision and speed.
  • Low Distortion: This operational amplifier offers a low harmonic distortion, which is critical for maintaining signal integrity in applications such as professional video processing.
  • Flexible Supply Voltage: It operates on a supply voltage ranging from ±2.5V to ±6V, providing versatility for different circuit designs and requirements.
  • Output Current: The device is capable of delivering an output current of 100 mA, sufficient for driving a variety of loads.
  • Power Shutdown Feature: It includes a power shutdown feature that helps to reduce power consumption when the amplifier is not in active use.

Applications

The LMH6733MQ/NOPB is well-suited for applications that require high-speed and accurate signal processing, such as:

  • Professional video equipment
  • Telecommunications
  • Test and measurement systems
  • ADC/DAC buffers
  • Active filters

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LMH6733MQ/NOPB is no exception. It is available in a 14-pin PowerPAD™ TSSOP package, which aids in thermal management. The NOPB designation indicates that the product is lead-free and RoHS compliant, aligning with environmental standards and regulations. Additionally, the device is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of temperatures.

With its combination of speed, power efficiency, and robust design, the LMH6733MQ/NOPB is a solid choice for engineers and designers looking to integrate a high-fidelity operational amplifier into their systems.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3681 $51.8405
12+ $8.5072 $102.0864
19+ $8.2414 $156.5866
26+ $7.9755 $207.3630
33+ $7.7097 $254.4201
44+ $6.9121 $304.1324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,864 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess