ON Semiconductor NL17SZ08XV5T2GH Product Overview
The ON Semiconductor NL17SZ08XV5T2GH is a high-performance, single 2-input AND gate integrated circuit designed for a variety of applications that require logic-level gate operations. This device is part of ON Semiconductor's NL17SZ series, which is renowned for its low-power consumption and high-speed operation.
Key Features
- Logic Type: 2-Input AND Gate
- Supply Voltage Range: 1.65V to 5.5V
- Operating Temperature: -55°C to +125°C
- Output Drive Capability: Capable of driving 4.0 mA at 5.0 V
- Package: Ultra-small 5-lead SC-70 (SOT-353) package
- Output Type: CMOS
- Propagation Delay Time: Fast propagation delay time
- Power Down Protection: Provided on all inputs and outputs
Applications
The NL17SZ08XV5T2GH is ideal for a broad range of applications, including but not limited to:
- Portable and battery-powered electronics
- Computing devices
- Communication systems
- Data processing
- Control systems
- Embedded systems
Performance and Quality
ON Semiconductor's commitment to quality and performance is evident in the NL17SZ08XV5T2GH. The device is designed to meet the stringent requirements of various industries, ensuring reliable operation even under harsh conditions. Its wide operating temperature range makes it suitable for industrial applications, and its low-power consumption is ideal for portable devices where power efficiency is critical.
Environmental Compliance
The NL17SZ08XV5T2GH is compliant with environmental standards, ensuring that it meets current regulations for electronic components. ON Semiconductor is dedicated to providing environmentally friendly solutions, and this product reflects that commitment.
For detailed specifications and application notes, customers are encouraged to consult the official datasheet and product documentation available from ON Semiconductor.