EN
  • EN
  • DE

RTC-8563JE

Part No RTC-8563JE
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Clock/Timing - Real Time Clocks
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Category Integrated Circuits(ICs)
Family Clock/Timing - Real Time Clocks
Win Source Part Number 185002-RTC-8563JE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTC-8563JE CAD Model

Description

The RTC-8563JE is a low-power CMOS real-time clock (RTC) IC manufactured by Epson. This device provides a full calendar clock with alarm and timer functions, making it well-suited for a wide range of applications requiring accurate and reliable timekeeping. It communicates via an I2C bus, simplifying integration with microcontrollers and other system components. The RTC-8563JE is designed to operate with a low supply voltage and consumes minimal power, making it ideal for battery-powered applications.

Applications

  • Consumer Electronics: Used in devices like digital cameras, portable media players, and set-top boxes for time and date stamping.
  • Industrial Control Systems: Employed in industrial controllers, data loggers, and monitoring equipment where accurate timekeeping is essential.
  • Point-of-Sale (POS) Systems: Integrated into POS terminals for transaction logging and time-based reporting.
  • Medical Devices: Used in medical instruments and monitoring devices that require precise time synchronization.
  • Automotive Applications: Utilized in automotive electronics for timekeeping, event recording, and diagnostic purposes.
  • Smart Meters: Incorporated into smart meters to track energy consumption and timestamp data.

Features

  • Full Calendar Clock: Provides seconds, minutes, hours, day, date, month, and year information.
  • Automatic Leap Year Compensation: Automatically adjusts for leap years, ensuring accurate calendar data.
  • I2C Interface: Communicates with the host system using the I2C serial interface.
  • Alarm Function: Offers programmable alarm functions for time-based event triggering.
  • Timer Function: Includes a programmable timer for various timing applications.
  • Low Power Consumption: Designed for low-power operation, extending battery life.
  • Battery Backup: Supports battery backup to maintain timekeeping during power outages.

Benefits

  • Accurate Timekeeping: Ensures precise time and date information for critical applications.
  • Extended Battery Life: Minimizes power consumption, making it suitable for battery-powered devices.
  • Simplified Integration: Easy to integrate with microcontrollers using the I2C interface.
  • Reliable Operation: Provides continuous timekeeping even during power interruptions with battery backup.
  • Enhanced System Functionality: Adds time-based event triggering and data logging capabilities.
  • Cost-Effective Solution: Offers a cost-effective way to add real-time clock functionality to systems.

Additional Details

The RTC-8563JE typically operates with a 32.768 kHz crystal oscillator. It supports a supply voltage range from 1.3V to 5.5V, offering flexibility in various application environments. It also features a temperature sensor for temperature compensation to further enhance accuracy. More detailed specifications and application notes can be found in the official Epson datasheet for the RTC-8563JE.

You May Also Be Interested in

Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR SPI 10MSOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SER 10-USOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR I2C 16QFN
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 8TSSOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Built-in Yes SMD,3.2x2.5mm Real Time Clocks RoHS
Lowest to $1.1060
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8-SMT
Lowest to $1.5717

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess