EN
  • EN
  • DE

NL17SV16XV5T2G

Part No NL17SV16XV5T2G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Ultra-Low Voltage Buffer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 17SV
Packaging Reel - TR
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 0.9 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SOT-553
Manufacturer Package SOT-553
Win Source Part Number 1231517-NL17SV16XV5T2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NL17SV16
Introduction Date December 09, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian NL17SV16XV5T2G CAD Model

Description

Product Overview: NL17SV16XV5T2G by ON Semiconductor

The NL17SV16XV5T2G is a high-performance, single-bit voltage translator from ON Semiconductor, designed to meet the needs of modern electronic systems requiring efficient voltage level translation. This device is part of ON Semiconductor's extensive line of logic level translators, which are engineered to provide seamless communication between different voltage domains within a circuit.

Key Features

  • Single Supply Voltage: The NL17SV16XV5T2G operates with a single supply voltage ranging from 1.65V to 5.5V, which allows it to interface with a variety of logic levels used in modern electronic devices.
  • High-Speed Operation: This voltage translator is capable of high-speed operation, making it suitable for high-frequency signal translation applications without compromising signal integrity.
  • Low Power Consumption: It is designed for low power consumption, which is crucial for battery-powered and energy-sensitive applications.
  • Non-Inverting Translator: This device provides a non-inverting translation between input and output signals, ensuring signal integrity is maintained throughout the translation process.
  • ESD Protection: The NL17SV16XV5T2G comes with robust ESD protection, ensuring the device's longevity and reliability in harsh electrical environments.

Applications

  • Smartphones and Personal Electronics
  • Portable Medical Devices
  • Data Communication Systems
  • Consumer Electronics
  • Microcontroller Interface

ON Semiconductor's NL17SV16XV5T2G is a versatile and reliable solution for systems that require voltage level translation between different logic families. Its compact SOT-553 package makes it ideal for space-constrained applications, while its wide operating voltage range and high-speed capabilities make it suitable for a broad array of products. Whether you're designing a new smartphone, a portable medical device, or any other application that requires efficient and reliable logic level translation, the NL17SV16XV5T2G is an excellent choice to consider.

With its combination of performance, power efficiency, and protection features, the NL17SV16XV5T2G from ON Semiconductor stands out as a prime solution for meeting the rigorous demands of today's electronic devices.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
905+ $0.0640 $57.9200
2,200+ $0.0526 $115.7200
3,405+ $0.0510 $173.6550
4,685+ $0.0494 $231.4390
6,070+ $0.0476 $288.9320
8,110+ $0.0427 $346.2970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 905 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess