Product Overview: NL17SV02XV5T2 Logic Gate
The NL17SV02XV5T2 is a high-performance, single 2-input NOR Gate from ON Semiconductor, designed to meet the requirements of modern electronics with its compact size and low power consumption. This logic gate is part of ON Semiconductor's NL17SV series, which is well-regarded for its reliability and efficiency in processing digital signals.
The device is fabricated using ON Semiconductor's advanced silicon gate CMOS technology, which provides a robust and high-speed operation. This technology also ensures that the NL17SV02XV5T2 has a significantly reduced power consumption compared to traditional CMOS devices, making it an ideal choice for battery-powered and portable applications where power efficiency is critical.
Key Features:
- Logic Type: 2-Input NOR Gate
- Supply Voltage Range: 1.65V to 5.5V, accommodating a variety of logic level requirements and making the device suitable for interfacing with both low-voltage and standard logic level components.
- High-Speed Operation: With a propagation delay time of typically 3.1ns at Vcc = 3.3V, the NL17SV02XV5T2 ensures swift response times in critical applications.
- Low Power Consumption: Ultra-low dynamic power consumption and negligible static power consumption, which is essential for power-sensitive designs.
- Output Drive Capability: Capable of driving up to 4.0mA at 5V Vcc, providing sufficient current for a variety of loads.
- Operating Temperature Range: Designed to operate over a broad temperature range from -55°C to +125°C, ensuring reliable performance in harsh environments.
- Mounting Type: Surface Mount, which allows for efficient use of PCB space and is suitable for automated assembly processes.
- Package / Case: The device comes in a SC-70-5 (SOT-353) package, known for its small footprint.
With its combination of low power, high speed, and compact size, the NL17SV02XV5T2 from ON Semiconductor is a versatile component that can be used in a wide range of applications. These include portable devices, power management systems, and any digital circuitry where space and power efficiency are of paramount importance.
Whether you are designing a new system or upgrading an existing one, the NL17SV02XV5T2 offers the performance and reliability that engineers have come to expect from ON Semiconductor.