EN
  • EN
  • DE

NL17SG17DFT2G

Part No NL17SG17DFT2G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 3.6V SC88A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 49 Weeks
Features Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SC-88A (SC-70-5/SOT-353)
Manufacturer ON Semiconductor
Series MiniGate™
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package 5-TSSOP, SC-70-5, SOT-353
Case / Package SC-88A (SC-70-5/SOT-353)
Family Name NL17SG17
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NL17SG17DFT2GOSCT, NL17SG17DFT2GOSDKR, NL17SG17DFT2GOSTR, 2266-NL17SG17DFT2G, NL17SG17DFT2G-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929208-NL17SG17DFT2G
Ultra Librarian 3D Model Ultra Librarian NL17SG17DFT2G CAD Model

Description

ON Semiconductor NL17SG17DFT2G - High-Performance Buffer

The ON Semiconductor NL17SG17DFT2G is a versatile and high-performance single non-inverting buffer. Designed with precision and efficiency in mind, this component is part of ON Semiconductor's wide array of logic devices, tailored to meet the demanding requirements of today's advanced electronic circuits.

Fabricated with advanced silicon gate CMOS technology, the NL17SG17DFT2G offers a robust and reliable solution for high-speed signal buffering needs. Its low power consumption and broad voltage range make it an ideal choice for battery-operated and low-power applications. The device operates over a voltage range of 0.9V to 3.6V, providing designers with the flexibility to use it in various logic-level environments.

The NL17SG17DFT2G boasts a high-tolerance input type, capable of withstanding overvoltage events up to 3.6V, even when the device is powered down. This feature is particularly beneficial for systems that may be exposed to unpredictable voltage conditions, ensuring the buffer remains protected and functional.

This buffer is available in an ultra-small µDFN package, making it an excellent choice for space-constrained applications. Its compact footprint allows for high-density mounting and is particularly suited for portable and handheld devices where space is at a premium.

ON Semiconductor's commitment to quality is evident in the NL17SG17DFT2G, which is designed to meet or exceed the performance requirements of the industry standards. The device has an operating temperature range of -55°C to +125°C, ensuring reliability and performance even under extreme conditions.

In summary, the NL17SG17DFT2G from ON Semiconductor is a high-quality, non-inverting buffer that offers low power consumption, high voltage tolerance, and a compact package. Its robustness and versatility make it well-suited for a wide range of applications, including portable devices, computing, and telecommunications.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
790+ $0.0735 $58.0650
1,920+ $0.0603 $115.7760
2,965+ $0.0584 $173.1560
4,085+ $0.0566 $231.2110
5,290+ $0.0547 $289.3630
7,080+ $0.0490 $346.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
MOQ: 790 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess