EN
  • EN
  • DE

NL17SG14P5T5G

Part No NL17SG14P5T5G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERT SCHMITT 1CH 1IN SOT953
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 1 Weeks
Features Inverter IC 1 Channel Schmitt Trigger SOT-953
Manufacturer ON Semiconductor
Series MiniGate™
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package SOT-953
Case / Package SOT-953
Family Name NL17SG14
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 8000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887366-NL17SG14P5T5G
Ultra Librarian 3D Model Ultra Librarian NL17SG14P5T5G CAD Model

Description

The NL17SG14P5T5G from ON Semiconductor is a high-performance, single Schmitt-trigger inverter designed to offer fast switching speeds and robust signal conditioning in a compact package. This versatile component is ideal for a wide range of applications, including wave shaping, noise filtering, and in circuits requiring hysteresis to enhance noise immunity.

Key Features

  • High-Speed Operation: This device is capable of operating at high speeds, making it suitable for fast digital circuits where quick response times are crucial.
  • Low Power Consumption: The NL17SG14P5T5G is designed for low power consumption, helping to conserve energy in battery-powered devices.
  • Enhanced Noise Immunity: With built-in hysteresis, this inverter provides enhanced noise immunity, ensuring stable operation even in electrically noisy environments.
  • Compact SOT-953 Package: The small footprint of the SOT-953 package allows for high-density mounting, making it perfect for space-constrained applications.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various logic-level requirements.

Applications

  • Signal conditioning
  • Wave and pulse shapers
  • Oscillator circuits
  • Logic circuits
  • Glitch removal

Technical Specifications

Parameter Value
Logic Type Inverter
Input Type Schmitt Trigger
Output Type Standard
Voltage - Supply 1.65V to 5.5V
Operating Temperature -55°C to +125°C
Mounting Type Surface Mount
Package / Case SOT-953

The NL17SG14P5T5G is a testament to ON Semiconductor's commitment to providing high-quality, reliable semiconductor products that meet the evolving needs of modern electronics. Whether you're designing consumer electronics, industrial control systems, or automotive applications, this single Schmitt-trigger inverter is an excellent choice for achieving precise signal processing with minimal power draw.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
995+ $0.0582 $57.9090
2,420+ $0.0478 $115.6760
3,745+ $0.0464 $173.7680
5,155+ $0.0448 $230.9440
6,670+ $0.0434 $289.4780
8,930+ $0.0388 $346.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,935 pieces
MOQ: 995 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess