EN
  • EN
  • DE

MC74VHC1GU04DTT1G

Part No MC74VHC1GU04DTT1G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERTER 1CH 1-INP 5TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Supply Voltage (V) 2V ~ 5.5V
Current - Quiescent (Maximum) 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.3V ~ 1.1V
Logic Level - High 1.7V ~ 4.4V
Max Propagation Delay at V, Max CL 7ns at 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Supplier Device Package 5-TSOP
Manufacturer Package SOT-23-5 Thin, TSOT-23-5
Part Number Series 74VHC1GU04
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801477-MC74VHC1GU04DTT1G
Ultra Librarian 3D Model Ultra Librarian MC74VHC1GU04DTT1G CAD Model

Description

Product Overview: MC74VHC1GU04DTT1G - ON Semiconductor

The MC74VHC1GU04DTT1G is a high-performance CMOS inverter fabricated with silicon gate CMOS technology from ON Semiconductor. It achieves high-speed operation similar to equivalent Bipolar Schottky TTL while maintaining the CMOS low power dissipation. This inverter is designed for use in logic level conversion applications, which require high-speed interfacing from high voltage to low voltage circuits without the need for separate pull-up resistors.

Key Features

  • High Speed: The device provides a propagation delay time which is far superior to that of standard CMOS integrated circuits.
  • High Noise Immunity: Characterized by a significant improvement in noise immunity over standard CMOS inverters, the MC74VHC1GU04DTT1G is ideal for noisy operating environments.
  • Power Down Protection: Equipped with power down protection on inputs, the device ensures that no excess current is drawn if the input is at a high voltage level during power down.
  • Low Power Dissipation: With CMOS technology, it offers a reduction in power consumption, making it suitable for battery-powered devices.
  • Wide Operating Voltage Range: The inverter operates over a wide voltage range from 2V to 5.5V, catering to various interface requirements.
  • Lead-Free and RoHS Compliant: The product is environmentally friendly, complying with current RoHS directives for the reduction of hazardous substances.

Applications

The MC74VHC1GU04DTT1G is versatile and can be used in a variety of applications, including:

  • Logic level conversions for interfacing different voltage domains
  • High-speed data processing circuits
  • Power management systems
  • Battery-powered and portable devices
  • Control logic in consumer and industrial electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC74VHC1GU04DTT1G is no exception. Users can expect a product that meets high standards of performance and reliability, ensuring stable operation in their electronic circuits. The device is also provided in a compact TSSOP-5 package, offering ease of integration into system designs with space constraints.

With its robust feature set, the MC74VHC1GU04DTT1G from ON Semiconductor is an excellent choice for designers looking for a high-speed, low-power CMOS inverter with superior noise immunity and wide operating voltage range.

You May Also Be Interested in

Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
595+ $0.0973 $57.8935
1,450+ $0.0798 $115.7100
2,240+ $0.0774 $173.3760
3,090+ $0.0748 $231.1320
3,990+ $0.0725 $289.2750
5,340+ $0.0649 $346.5660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 595 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess