EN
  • EN
  • DE

NIS6420MT1TWG

Part No NIS6420MT1TWG
Manufacturer ON Semiconductor
Catalog PMIC - Current Regulation/Management
Description IC ELECTRONIC FUSE 12WQFN / Electronic Fuse Regulator 12-WQFN (3x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Function Electronic Fuse
Sensing Method -
Accuracy -
Voltage - Input 3V ~ 12V
Current - Output -
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 12-WFQFN Exposed Pad
Supplier Device Package 12-WQFN (3x2)
Base Product Number NIS6420
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1361834-NIS6420MT1TWG
Ultra Librarian 3D Model Ultra Librarian NIS6420MT1TWG CAD Model

Description

ON Semiconductor NIS6420MT1TWG Overview

The ON Semiconductor NIS6420MT1TWG is a state-of-the-art electronic fuse (eFuse) designed to provide robust protection for electronic devices. This advanced circuit protection component is engineered to safeguard against overcurrent, overvoltage, and short-circuit conditions, ensuring the longevity and reliability of your electronic systems.

Key Features

  • Current Limiting: The NIS6420MT1TWG offers precise current limiting capabilities to prevent damage from excessive current flow. This feature is crucial for protecting sensitive components in the event of an overload or fault condition.
  • Thermal Shutdown: With an integrated thermal shutdown mechanism, the device automatically turns off when it detects temperatures exceeding safe operating thresholds, thereby preventing thermal runaway and ensuring additional safety.
  • Reverse Current Blocking: This eFuse includes a reverse current blocking feature that protects against current flowing in the opposite direction, which can be particularly harmful to power supplies and other components.
  • Under-voltage Lockout (UVLO): The UVLO function ensures that the device operates only when the supply voltage is within the specified range, preventing malfunctions due to insufficient power levels.
  • Fast Response Time: The NIS6420MT1TWG is designed for rapid response to fault conditions, quickly isolating the load to minimize potential damage to the circuit.
  • Small Form Factor: Housed in a compact package, this eFuse is ideal for space-constrained applications, without compromising on performance or protection features.
  • RoHS Compliant: Complying with RoHS standards, the NIS6420MT1TWG is manufactured with environmentally friendly materials and processes, aligning with global sustainability initiatives.

Applications

The NIS6420MT1TWG is suitable for a wide range of applications where circuit protection is critical. It is commonly used in consumer electronics, computing devices, telecommunications equipment, and industrial systems. Its robust protection capabilities make it an excellent choice for designers looking to enhance the safety and durability of their electronic products.

Conclusion

ON Semiconductor's NIS6420MT1TWG eFuse is an essential component for modern electronic designs, offering comprehensive protection features packed into a small, efficient package. Its advanced capabilities ensure that it can meet the stringent requirements of various applications, safeguarding electronic systems from common electrical hazards and contributing to their overall reliability and performance.

You May Also Be Interested in

Texas Instruments
IC POWER MANAGEMENT / Electronic Fuse Regulator 6A 20-HTSSOP
Lowest to $8.6860
Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333
Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1284
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.6146
ON Semiconductor
IC CCR/LED DVR 45V 25MA SOT223-4 / Current Regulator Regulator High/Low-Side 25mA SOT-223 (TO-261)
Need more? Email Us
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209
Texas Instruments
IC ELECTRONIC FUSE 2% 20HTSSOP / Electronic Fuse Regulator 6A 20-HTSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1675 $52.5375
105+ $0.9579 $100.5795
165+ $0.9280 $153.1200
225+ $0.8981 $202.0725
290+ $0.8681 $251.7490
390+ $0.7783 $303.5370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess