ON Semiconductor NIS5135MN1TXG - High-Performance Electronic Fuse
The ON Semiconductor NIS5135MN1TXG is an advanced electronic fuse designed to provide overcurrent protection for sensitive electronic components. Engineered with precision, this resettable fuse is an essential component for modern electronics where safety and reliability are paramount.
Key Features:
- Current Rating: The device can handle a continuous current of up to 3.1A, making it suitable for a wide range of applications.
- Operating Voltage: It operates at a voltage range of 3.3V to 5.5V, providing versatility for different circuit designs.
- Fast Trip Time: The NIS5135MN1TXG offers rapid response to fault conditions, ensuring quick protection against overcurrent events.
- High Accuracy: With precise current limiting, the device ensures consistent performance and protection.
- Thermal Shutdown: The built-in thermal shutdown feature prevents overheating, adding an extra layer of protection.
- Auto-Retry Function: After a fault condition, the device will automatically attempt to reset itself, simplifying system recovery.
- Compact Package: The fuse comes in a space-saving 6-pin TSOP package, ideal for high-density PCB layouts.
Applications:
The NIS5135MN1TXG is suitable for a variety of applications where reliable overcurrent protection is needed. It is commonly used in:
- USB ports and peripherals
- Consumer electronics
- Portable devices
- Computing and storage systems
- Industrial controls
Quality and Reliability:
ON Semiconductor is known for its commitment to quality, and the NIS5135MN1TXG is no exception. It is manufactured to the highest standards to ensure consistent and reliable performance in the most demanding conditions. Whether you're designing a new product or upgrading an existing system, the NIS5135MN1TXG offers the protection and reliability you need.