EN
  • EN
  • DE

NIS5101E1T1G

Part No NIS5101E1T1G
Manufacturer ON Semiconductor
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR -48V SPAK-7
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Hot Swap Controller 1 Channel -48V S-PAK-7
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 145°C
Mounting Surface Mount
Package SPak-7 (7 leads + Tab)
Case / Package S-PAK-7
Family Name NIS5101
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929135-NIS5101E1T1G
Ultra Librarian 3D Model Ultra Librarian NIS5101E1T1G CAD Model

Description

Product Overview: NIS5101E1T1G from ON Semiconductor

The NIS5101E1T1G is a cutting-edge, high-performance integrated circuit designed by ON Semiconductor, a leader in energy-efficient innovations. This device is an electronic fuse (eFuse) that provides a robust power management solution for a wide range of applications.

Key Features

  • Current Limiting: The NIS5101E1T1G offers precise current limiting to protect downstream components from over-current conditions.
  • Overvoltage Protection: It includes overvoltage protection to safeguard your system against voltage surges that can potentially cause damage.
  • Thermal Shutdown: With a built-in thermal shutdown feature, the device prevents overheating by turning off when the junction temperature exceeds a certain threshold.
  • Under-voltage Lockout (UVLO): The UVLO function ensures that the device operates only when the supply voltage is within an acceptable range, enhancing system reliability.
  • Fast Short-Circuit Response: The eFuse responds quickly to short-circuit events, minimizing the risk of damage to the power supply and connected load.
  • Reverse Current Blocking: This feature prevents current from flowing backward through the device, which is crucial for battery-powered applications.

Applications

The versatility of the NIS5101E1T1G makes it suitable for a variety of applications, including but not limited to:

  • Consumer electronics such as laptops, desktops, and gaming consoles
  • Industrial systems where reliable power management is critical
  • Telecommunication equipment requiring stable and protected power supply
  • Automotive applications that demand robust protection features
  • Power distribution systems that benefit from advanced control and safety mechanisms

Reliability and Compliance

ON Semiconductor's NIS5101E1T1G is designed with reliability in mind, meeting stringent industry standards for quality and performance. The device is RoHS compliant, ensuring adherence to environmental regulations by excluding hazardous substances in its construction.

In summary, the NIS5101E1T1G from ON Semiconductor represents a comprehensive solution for power management and protection, delivering both performance and reliability. Its advanced features make it an ideal choice for designers looking to enhance system safety and longevity across a broad spectrum of electronic applications.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess