The Samsung M378T2863EH3-CE6 is a 1GB DDR2 SDRAM module designed for desktop computers. This memory module is engineered to enhance system performance and multitasking capabilities.
Applications:
Features:
- 1GB capacity
- DDR2 technology
- PC2-6400 (800MHz) speed
- 240-Pin DIMM
- Unbuffered
- Non-ECC
Benefits:
- Improved system responsiveness
- Faster application loading
- Enhanced multitasking
- Smooth computing experience
- Reliable performance
Additional Details:
The Samsung M378T2863EH3-CE6 memory module operates at a voltage of 1.8V. It is a 240-pin DIMM that complies with the PC2-6400 (800MHz) specification for DDR2 memory. Its timings are typically CL6 (6-6-6). The unbuffered design allows for faster data transfer speeds. Being non-ECC, it is suitable for general desktop use. It is designed to meet or exceed industry standards for performance and compatibility.
This module is suitable for upgrading older desktop systems that utilize DDR2 memory. The 1GB capacity provides a modest but noticeable improvement in overall system performance, particularly when running multiple applications simultaneously. It is a cost-effective solution for extending the lifespan of older hardware.
Samsung is a reputable manufacturer known for its quality memory products, and the M378T2863EH3-CE6 module is designed to provide stable and reliable performance in compatible desktop systems.