EN
  • EN
  • DE

102040005

Part No 102040005
Manufacturer Seeed Technology Co., Ltd
Catalog Evaluation Boards - Expansion Boards
Description XADOW GSM + BLE / MT2502 Combo Wireless Module Development Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Seeed Technology Co., Ltd
Platform Xadow
Type RF
Function GSM + BLE
Utilized IC / Part MT2502
Contents Board
Win Source Part Number 789878-102040005
Popularity Medium
Supply and Demand Status Balance
Family Name 102040005
Introduction Date January 01, 2000
ECCN 5A991.b
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 102040005 CAD Model

Description

The Seeed Technology Co., Ltd 102040005 is a Grove - Button module. This module provides a simple and reliable button interface for various microcontroller platforms like Arduino, Raspberry Pi, and Seeeduino. It's part of the Grove system, which offers a standardized connector and easy-to-use interface, simplifying prototyping and development.

Applications:

  • User Input for Microcontroller Projects
  • Interactive Installations
  • Robotics Control
  • DIY Electronics Projects
  • Educational Kits

Features:

  • Momentary Push Button: Provides a tactile button that generates a signal when pressed.
  • Grove Interface: Utilizes the standard Grove connector for easy plug-and-play connectivity.
  • Digital Output: Outputs a digital signal (HIGH/LOW) indicating the button state.
  • Built-in Pull-up Resistor: Simplifies circuit design by eliminating the need for an external pull-up resistor.
  • Compact Size: Small form factor for easy integration into projects.

Benefits:

  • Easy to Use: Simplifies user input in microcontroller projects with its straightforward design and Grove interface.
  • Plug-and-Play: Quickly connect to various development boards without soldering or complex wiring.
  • Reliable Operation: Provides a consistent and dependable button interface.
  • Simplified Circuitry: Reduces the need for external components.
  • Versatile Applications: Suitable for a wide range of interactive projects and applications.

The Grove - Button module is ideal for adding user input capabilities to your projects. It includes a built-in pull-up resistor, ensuring a clean digital signal. The Grove connector simplifies the connection process, allowing you to focus on your project's functionality rather than wiring. This module is a popular choice for beginners and experienced makers alike due to its simplicity and reliability.

Technical Specifications:

  • Type: Button Module
  • Interface: Grove
  • Output Signal: Digital (HIGH/LOW)
  • Operating Voltage: 5V
  • Dimensions: Compact Grove module size

You May Also Be Interested in

MikroElektronika
BOARD MEASUREMENT IMU CLICK
Need more? Email Us
MikroElektronika
BOARD HALL CURRENT SENSOR CLICK
Need more? Email Us
Adafruit Industries LLC
2.23 MONOCHROME OLED BONNET FOR
Need more? Email Us
MikroElektronika
DISPLAY BOARD 8X8 YLW CLICK
Need more? Email Us
Analog Devices Inc.
PMOD BOARD LED CURRENT DRIVER
Need more? Email Us
MikroElektronika
DHT22 CLICK
Need more? Email Us
MikroElektronika
BOARD MEMORY RS485 CLICK 5V
Need more? Email Us
Samtec Inc.
VITA57.4 FMC+ HSPC LOOPBACK CARD
Need more? Email Us
NXP / Nexperia
OM13790HOST
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.7406 $65.2218
7+ $17.8378 $124.8646
11+ $17.2811 $190.0921
14+ $16.7232 $234.1248
18+ $16.1654 $290.9772
24+ $14.4941 $347.8584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess