Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Type Differential
Number of Elements 2
Output Type TTL
Voltage - Supply, Single/Dual (±) ±4.75V ~ 5.25V
Voltage - Input Offset (Max) 7.5mV @ ±4.75V
Current - Input Bias (Max) 20µA @ ±5.25V
Current - Quiescent (Max) 35mA
Propagation Delay (Max) 12ns
Temperature Range - Operating 0°C ~ 70°C
Package / Case 14-SOIC (0.154", 3.90mm Width)
Mounting Type Surface Mount
Supplier Device Package 14-SOIC
Base Product Number NE521
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 648275-NE521DR2
Ultra Librarian 3D Model Ultra Librarian NE521DR2 CAD Model

Description

ON Semiconductor NE521DR2 High-Speed Differential Comparator

The NE521DR2, crafted by the renowned ON Semiconductor, is a high-speed differential comparator that excels in applications requiring fast switching and precise voltage comparison. This advanced electronic component is designed to provide a reliable solution for a wide range of digital and mixed-signal applications, from industrial automation to data communication systems.

Key Features:

  • High-Speed Operation: The NE521DR2 boasts a swift propagation delay, making it suitable for high-frequency or fast-response systems.
  • Differential Design: Its differential inputs allow for better noise immunity and precise voltage comparison, which is critical in noisy environments or when dealing with small signal levels.
  • Wide Supply Voltage Range: It operates over a broad range of supply voltages, accommodating various logic levels and making it versatile for different circuit designs.
  • Open-Collector Output: The open-collector output provides the flexibility to connect to a variety of voltage levels, making it ideal for level-shifting applications and compatible with other logic families.
  • Low Input Offset Voltage: The device is characterized by a low input offset voltage, ensuring high accuracy in voltage comparison tasks.
  • TTL and CMOS Compatible: It is designed to interface seamlessly with both TTL and CMOS logic families, ensuring easy integration into a wide range of digital systems.

Applications:

  • High-speed signal processing
  • Zero-crossing detectors
  • Window comparators
  • Voltage level translators
  • Pulse and square-wave generators
  • Analog-to-digital converters

The NE521DR2 is available in a compact SOIC-8 package, making it space-efficient for PCB design. Its robust construction ensures long-term reliability, while ON Semiconductor's commitment to quality guarantees consistent performance. Whether you're designing a complex communication system or a simple logic circuit, the NE521DR2 from ON Semiconductor is a dependable choice for your high-speed comparison needs.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR LP DUAL TO99-8
Need more? Email Us
ECAD model for LM293H/NOPB
Texas Instruments
Comparator Single R-R I/P ±3.25V/6.5V 5-Pin SC-70 T/R / IC COMPARATOR NANO-POWER SC70-5
Lowest to $0.5790
ECAD model for TLV3691IDCKR
Maxim Integrated
IC COMP QUAD W/REF 16SOIC
Lowest to $6.3701
ECAD model for MAX924CSE+T
Texas Instruments
IC COMPARATR NANOPWR P-P SOT23-5
Lowest to $2.7899
ECAD model for TLV3701CDBVRG4
Linear Technology
IC COMP W/REF LOWPWR QUAD 16SOIC
Need more? Email Us
ECAD model for LTC1443CS#PBF
ON Semiconductor
Need more? Email Us
ECAD model for NCS2202SNT1G
Maxim Integrated
Need more? Email Us
ECAD model for MXL1016CSB
ON Semiconductor
IC COMPARATOR DUAL ECL 16-CDIP
Need more? Email Us
ECAD model for MC10E1651L
Maxim Integrated
IC COMPARATOR R-R SOT23-8
Lowest to $3.3722
ECAD model for MAX9141EKA+T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention