EN
  • EN
  • DE

NDS8926

Part No NDS8926
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description MOSFET DUAL N-CH 20V 8-SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Transistor Polarity 2 N-Channel (Dual)
FET Feature Logic Level Gate
Vds - Drain-Source Breakdown Voltage 20V
Id - Continuous Drain Current 5.5A
Rds On (Maximum) at Id, Vgs 35mOhm at 5.5A, 4.5V
Gate Source Voltage(th) (Maximum) at Id 1V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 30nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds 760pF at 10V
Maximum Power 900mW
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 251797-NDS8926
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NDS8926 CAD Model

Description

The NDS8926 from ON Semiconductor is a high-performance, dual P-Channel enhancement mode field-effect transistor (FET) that is designed for power management applications. This compact and efficient semiconductor device is an ideal choice for space-constrained and power-sensitive designs, offering a combination of low on-resistance and fast switching speeds.

Key Features

  • Low On-Resistance: The device features a low on-resistance of typically 0.065 Ohms at V<sub>GS = -4.5V, contributing to reduced power losses and improved efficiency in operation.
  • Dual P-Channel MOSFET: The dual configuration allows for the use in applications requiring a pair of P-Channel MOSFETs, saving space and simplifying design by sharing a common drain and gate connection.
  • High-Speed Switching: Fast switching characteristics make the NDS8926 suitable for high-frequency applications, ensuring minimal delay and reduced switching losses.
  • Low Threshold Voltage: A low threshold voltage ensures that the device can be easily driven by low-voltage logic signals, making it compatible with modern microcontrollers and digital circuits.

Applications

The NDS8926 is versatile and can be used in a variety of applications, including but not limited to:

  • Power Management Circuits
  • Battery Operated Systems
  • Load/Power Switching
  • Charge and Discharge Switches for Battery Management
  • DC-DC Converters

Technical Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) -20V Gate-Source Voltage (V<sub>GS) ±8V Continuous Drain Current (I<sub>D) -6.5A Power Dissipation (P<sub>D) 2.5W Operating Temperature Range -55°C to +150°C

With its robust construction and high reliability, the NDS8926 is a suitable choice for designers looking for a high-quality, dual P-Channel MOSFET. ON Semiconductor's commitment to excellence ensures that this component will deliver consistent performance for a wide range of electronic applications.

You May Also Be Interested in

STMicroelectronics
VERY LOW DROP 5V REGULATOR WITH RESET | IC REG LIN 5V 500MA 5PENTAWATT
Lowest to $13.0970
ABB Embedded Power
DC DC CONVERTER 1.8V 36W
Lowest to $14.7390
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Transmission Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Lowest to $3.5668
IXYS
Low VCE(sat), High speed IGBT | POWER MOSFET TO-3
Need more? Email Us
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER LC 220PF SMD
Lowest to $36.1388
Infineon Technologies
INTELLIGENT PWR SW 1CH 8SOIC
Lowest to $64.5113
STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $19.0602
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4669 $58.6760
100+ $1.2037 $120.3700
150+ $1.1660 $174.9000
205+ $1.1284 $231.3220
265+ $1.0908 $289.0620
355+ $0.9780 $347.1900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess