EN
  • EN
  • DE

NCY9100DWR2G

Part No NCY9100DWR2G
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Description IC CTRL CIRCUIT DUAL GAIN SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number NCY910
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 648140-NCY9100DWR2G
Ultra Librarian 3D Model Ultra Librarian NCY9100DWR2G CAD Model

Description

The NCY9100DWR2G is a high-performance integrated circuit from ON Semiconductor, a leader in energy-efficient innovations. This precision component is designed to cater to a broad spectrum of applications, ranging from industrial automation to consumer electronics, with a focus on reliability and efficiency.

Key Features

  • High Accuracy: The NCY9100DWR2G offers excellent precision, making it suitable for critical applications where accurate signal processing is paramount.
  • Low Power Consumption: This device is optimized for low power operation, which helps to extend battery life in portable applications and reduces energy costs in stationary installations.
  • Wide Operating Temperature Range: It is built to withstand a broad range of temperature conditions, ensuring consistent performance even in extreme environments.
  • Robust Packaging: The component comes in a durable package that protects it from physical stress and environmental factors, contributing to its long operational life.
  • Compliance: ON Semiconductor ensures that the NCY9100DWR2G meets the industry standards and regulatory compliances, making it a trustworthy choice for designers and engineers.

Applications

The NCY9100DWR2G is versatile and can be used in various applications. Some of its common uses include:

  • Industrial control systems
  • Precision instrumentation
  • Automotive electronics
  • Portable devices
  • Energy management systems

Technical Specifications

The NCY9100DWR2G boasts a set of impressive technical specifications that ensure it meets the demands of modern electronic applications:

  • Supply Voltage Range: [insert range]
  • Output Type: [insert type]
  • Operating Temperature: [insert range]
  • Package / Case: [insert package type]

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit ON Semiconductor's official website or contact their support team.

Ordering Information

The product is available for order under the part number NCY9100DWR2G. It is supplied in tape and reel packaging, facilitating efficient assembly during the manufacturing process. For bulk orders or to request samples, please reach out to an authorized ON Semiconductor distributor or sales representative.

You May Also Be Interested in

ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $20.3732
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 30VSOP / Audio Channel
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess